Molex 5.8-8.5GHz FLEX ANTENN,100mm AUTOMOTIVE 211996-9100

Description
5.8-8.5GHz FLEX ANTENN,100mm AUTOMOTIVE
Request a Quote
Description
5.8-8.5GHz FLEX ANTENN,100mm AUTOMOTIVE
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
5.8-8.5GHz FLEX ANTENN,100mm AUTOMOTIVE - 211996-9100 - Heilind Electronics, Inc.
Wilmington, MA, United States
5.8-8.5GHz FLEX ANTENN,100mm AUTOMOTIVE
211996-9100
5.8-8.5GHz FLEX ANTENN,100mm AUTOMOTIVE 211996-9100
5.8-8.5GHz FLEX ANTENN,100mm AUTOMOTIVE

5.8-8.5GHz FLEX ANTENN,100mm AUTOMOTIVE

Buy Now

Technical Specifications

  Heilind Electronics, Inc.
Product Category Antennas
Product Number 211996-9100
Product Name 5.8-8.5GHz FLEX ANTENN,100mm AUTOMOTIVE
Unlock Full Specs
to access all available technical data

Similar Products

iANT230 - iant230 - BARTEC
Specs
Pattern Type Omni directional
Polarization Other;

Vertical

Primary Frequency Range 7125.0 MHz
View Details
5G 8dBi Rubber Duck Paddle Antenna with SMA Male Movable Connector - ET-5G8OPA-SMMO - Eteily Technologies India Pvt. Ltd.
Specs
Pattern Type Omni directional
Primary Frequency Range 400.0 to 6000.0 MHz
Gain 8 dB
View Details
Antenna - 758-961 - WAGO
Specs
Primary Frequency Range 699.0 to 2690.0 MHz
View Details
3 suppliers
Rf Antenna - 875-NN02-224 - ERSAELECTRONICS PTE. LTD.
Specs
Applications RF Testing
Primary Frequency Range 824.0 to 5875.0 MHz
Technology Type Chip
View Details
3 suppliers