Molex RF Antennas 2119640001

Description
2.44GHz, 5.5GHz Bluetooth, Wi-Fi, Zigbee™ Ceramic Patch RF Antenna 2.4GHz ~ 2.4835GHz, 5.15GHz ~ 5.85GHz 2.1dBi, 2.2dBi, 2.7dBi Solder Surface Mount
Request a Quote Datasheet
Description
2.44GHz, 5.5GHz Bluetooth, Wi-Fi, Zigbee™ Ceramic Patch RF Antenna 2.4GHz ~ 2.4835GHz, 5.15GHz ~ 5.85GHz 2.1dBi, 2.2dBi, 2.7dBi Solder Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - WM26597CT-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
WM26597CT-ND
RF Antennas WM26597CT-ND
2.44GHz, 5.5GHz Bluetooth, Wi-Fi, Zigbee™ Ceramic Patch RF Antenna 2.4GHz ~ 2.4835GHz, 5.15GHz ~ 5.85GHz 2.1dBi, 2.2dBi, 2.7dBi Solder Surface Mount

2.44GHz, 5.5GHz Bluetooth, Wi-Fi, Zigbee™ Ceramic Patch RF Antenna 2.4GHz ~ 2.4835GHz, 5.15GHz ~ 5.85GHz 2.1dBi, 2.2dBi, 2.7dBi Solder Surface Mount

Buy Now Datasheet
RF Antennas - WM26597DKR-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
WM26597DKR-ND
RF Antennas WM26597DKR-ND
2.44GHz, 5.5GHz Bluetooth, Wi-Fi, Zigbee™ Ceramic Patch RF Antenna 2.4GHz ~ 2.4835GHz, 5.15GHz ~ 5.85GHz 2.1dBi, 2.2dBi, 2.7dBi Solder Surface Mount

2.44GHz, 5.5GHz Bluetooth, Wi-Fi, Zigbee™ Ceramic Patch RF Antenna 2.4GHz ~ 2.4835GHz, 5.15GHz ~ 5.85GHz 2.1dBi, 2.2dBi, 2.7dBi Solder Surface Mount

Buy Now Datasheet
RF Antennas - WM26597TR-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
WM26597TR-ND
RF Antennas WM26597TR-ND
2.44GHz, 5.5GHz Bluetooth, Wi-Fi, Zigbee™ Ceramic Patch RF Antenna 2.4GHz ~ 2.4835GHz, 5.15GHz ~ 5.85GHz 2.1dBi, 2.2dBi, 2.7dBi Solder Surface Mount

2.44GHz, 5.5GHz Bluetooth, Wi-Fi, Zigbee™ Ceramic Patch RF Antenna 2.4GHz ~ 2.4835GHz, 5.15GHz ~ 5.85GHz 2.1dBi, 2.2dBi, 2.7dBi Solder Surface Mount

Buy Now Datasheet
2483.5MHz 5850MHz Rf Antenna - 875-2119640001 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
2483.5MHz 5850MHz Rf Antenna
875-2119640001
2483.5MHz 5850MHz Rf Antenna 875-2119640001
Antenna Ceramic 2.7dBi Gain 2483.5MHz/5850MHz 2-Pin CSMD T/R Product overview: 2119640001 from Molex is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2483.5MHz, 5850MHz. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 2483.5MHz, 5850MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-2119640001 can be used for catalog matching and distributor lookup.

Antenna Ceramic 2.7dBi Gain 2483.5MHz/5850MHz 2-Pin CSMD T/R Product overview: 2119640001 from Molex is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2483.5MHz, 5850MHz. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 2483.5MHz, 5850MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-2119640001 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF Antennas - 2119640001 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
2119640001
RF Antennas 2119640001
2.44GHz, 5.5GHz Bluetooth, Wi-Fi, Zigbee™ Ceramic Patch RF Antenna 2.4GHz ~ 2.4835GHz, 5.15GHz ~ 5.85GHz 2.1dBi, 2.2dBi, 2.7dBi Solder Surface Mount

2.44GHz, 5.5GHz Bluetooth, Wi-Fi, Zigbee™ Ceramic Patch RF Antenna 2.4GHz ~ 2.4835GHz, 5.15GHz ~ 5.85GHz 2.1dBi, 2.2dBi, 2.7dBi Solder Surface Mount

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd.
Product Category Antennas Antennas Antennas
Product Number WM26597CT-ND 875-2119640001 2119640001
Product Name RF Antennas 2483.5MHz 5850MHz Rf Antenna RF Antennas
Applications Modem or Wireless Network; Bluetooth, Wi-Fi, Zigbee™ RF Testing Bluetooth, Wi-Fi, Zigbee™
Unlock Full Specs
to access all available technical data

Similar Products

6000MHz Rf Antenna - 875-TG.30.8113 - ERSAELECTRONICS PTE. LTD.
Specs
Applications RF Testing
View Details
3G Screw Mount Puck Antenna With RG174 Cable (L-3Mtr) + SMA Male St. Connector (46MM) - ET-WCSR-1L3-SMS46M - Eteily Technologies India Pvt. Ltd.
Specs
Primary Frequency Range 824.0 to 2690.0 MHz
Gain 5 dB
View Details
H-Field Rod Antenna - Model HFR-2 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
WiFi Antennas - 2691936 - RS Components, Ltd.
RS Components, Ltd.
Specs
Applications Modem or Wireless Network
Pattern Type Omni directional
Primary Frequency Range 2400.0 MHz
View Details