Molex RF Antennas 2119640001

Description
2.4/5GHZ LTCC ANT 3.2X1.6MM
Datasheet
Description
2.4/5GHZ LTCC ANT 3.2X1.6MM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 2119640001 - ODG (Origin Data Global)
Shenzhen, China
RF Antennas
2119640001
RF Antennas 2119640001
2.4/5GHZ LTCC ANT 3.2X1.6MM

2.4/5GHZ LTCC ANT 3.2X1.6MM

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global)
Product Category Network and Communication Chips
Product Number 2119640001
Product Name RF Antennas
Operating Frequency 2400 to 5850 MHz
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - NRF24AP2-1CHQ32-R-ND - DigiKey
Specs
Device Type Transceiver
Interface USART
Operating Frequency 2400 MHz
View Details
2 suppliers
RF Receivers - SI4757-A10-GMR-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Device Type Receiver
Operating Frequency 0.5200 to 108 MHz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Interface - Drivers, Receivers, Transceivers - 32R1607R-8CGT - Lingto Electronic Limited
Specs
Device Type Transceiver
View Details