Molex 2.4/5GHZ SMT ANTENNA CERAMIC LOOP,3.2 X 6MM 211964-0001

Description
2.4/5GHZ SMT ANTENNA CERAMIC LOOP,3.2 X 6MM
Request a Quote Datasheet
Description
2.4/5GHZ SMT ANTENNA CERAMIC LOOP,3.2 X 6MM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2.4/5GHZ SMT ANTENNA CERAMIC LOOP,3.2 X 6MM - 211964-0001 - Heilind Electronics, Inc.
Wilmington, MA, United States
2.4/5GHZ SMT ANTENNA CERAMIC LOOP,3.2 X 6MM
211964-0001
2.4/5GHZ SMT ANTENNA CERAMIC LOOP,3.2 X 6MM 211964-0001
2.4/5GHZ SMT ANTENNA CERAMIC LOOP,3.2 X 6MM

2.4/5GHZ SMT ANTENNA CERAMIC LOOP,3.2 X 6MM

Buy Now
Sheung Wan, Hong Kong
Antennas
211964-0001
Antennas 211964-0001
Antennas 2.4GHz/5GHz Ceramic Loop SMT Antenna

Antennas 2.4GHz/5GHz Ceramic Loop SMT Antenna

Buy Now Datasheet
Ceramic Loop Smt Antenna, 2.4/5Ghz; Antenna Case Size Molex - 23AH2038 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Loop Smt Antenna, 2.4/5Ghz; Antenna Case Size Molex
23AH2038
Ceramic Loop Smt Antenna, 2.4/5Ghz; Antenna Case Size Molex 23AH2038
CERAMIC LOOP SMT ANTENNA, 2.4/5GHZ; Antenna Case Size:3.2mm x 1.6mm x 1.2mm; Center Frequency 1:2.4GHz; Center Frequency 2:5GHz; Product Range:211964 Series RoHS Compliant: Yes

CERAMIC LOOP SMT ANTENNA, 2.4/5GHZ; Antenna Case Size:3.2mm x 1.6mm x 1.2mm; Center Frequency 1:2.4GHz; Center Frequency 2:5GHz; Product Range:211964 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Wi-Fi Antenna, 2.4Ghz/5Ghz, Smt Rohs Compliant Molex - 80AH3094 - Newark, An Avnet Company
Chicago, IL, United States
Wi-Fi Antenna, 2.4Ghz/5Ghz, Smt Rohs Compliant Molex
80AH3094
Wi-Fi Antenna, 2.4Ghz/5Ghz, Smt Rohs Compliant Molex 80AH3094
WI-FI ANTENNA, 2.4GHZ/5GHZ, SMT ROHS COMPLIANT: YES

WI-FI ANTENNA, 2.4GHZ/5GHZ, SMT ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Heilind Electronics, Inc. VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Antennas Antennas Antennas
Product Number 211964-0001 211964-0001 23AH2038
Product Name 2.4/5GHZ SMT ANTENNA CERAMIC LOOP,3.2 X 6MM Antennas Ceramic Loop Smt Antenna, 2.4/5Ghz; Antenna Case Size Molex
Unlock Full Specs
to access all available technical data

Similar Products

Bilogical Antenna Kitt - AK-521F-7 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
RF Antennas - 758-910 - Quarktwin Technology Ltd.
Specs
Applications GSM
Technology Type Whip; Whip, Straight
View Details