Molex 960MHz 1575.42MHz 2690MHz Rf Antenna 211297-3000

Description
Antenna External -2.1dBi Gain 960MHz/1575.42MHz/26 90MHz Carton Product overview: 211297-3000 from Molex is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 960MHz, 1575.42MHz, 2690MHz. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 960MHz, 1575.42MHz, 2690MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-211297-3000 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Antenna External -2.1dBi Gain 960MHz/1575.42MHz/26 90MHz Carton Product overview: 211297-3000 from Molex is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 960MHz, 1575.42MHz, 2690MHz. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 960MHz, 1575.42MHz, 2690MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-211297-3000 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
960MHz 1575.42MHz 2690MHz Rf Antenna - 875-211297-3000 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
960MHz 1575.42MHz 2690MHz Rf Antenna
875-211297-3000
960MHz 1575.42MHz 2690MHz Rf Antenna 875-211297-3000
Antenna External -2.1dBi Gain 960MHz/1575.42MHz/26 90MHz Carton Product overview: 211297-3000 from Molex is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 960MHz, 1575.42MHz, 2690MHz. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 960MHz, 1575.42MHz, 2690MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-211297-3000 can be used for catalog matching and distributor lookup.

Antenna External -2.1dBi Gain 960MHz/1575.42MHz/2690MHz Carton Product overview: 211297-3000 from Molex is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 960MHz, 1575.42MHz, 2690MHz. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 960MHz, 1575.42MHz, 2690MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-211297-3000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF Antennas - 211297-3000 - 211297-3000 - Win Source Electronics
Laguna Hills, CA, United States
RF Antennas - 211297-3000
211297-3000
RF Antennas - 211297-3000 211297-3000
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1155355-211297-3000 Frequency: 2.69 GHz Thickness: 15 mm Material: ABS Cable Length: 3 m Categories: RF Antennas Country of Origin: CN Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited

Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1155355-211297-3000
Frequency: 2.69 GHz
Thickness: 15 mm
Material: ABS
Cable Length: 3 m
Categories: RF Antennas
Country of Origin: CN
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited

Buy Now
4G/GPS 2IN1 EXT ANTENN, FAKRA, W/3.0M CBL - 211297-3000 - Heilind Electronics, Inc.
Wilmington, MA, United States
4G/GPS 2IN1 EXT ANTENN, FAKRA, W/3.0M CBL
211297-3000
4G/GPS 2IN1 EXT ANTENN, FAKRA, W/3.0M CBL 211297-3000
4G/GPS 2IN1 EXT ANTENN, FAKRA, W/3.0M CBL

4G/GPS 2IN1 EXT ANTENN, FAKRA, W/3.0M CBL

Buy Now
2In1 (4G/gps) Fakra With Cable 3M; Antenna Type Molex - 34AH3278 - Newark, An Avnet Company
Chicago, IL, United States
2In1 (4G/gps) Fakra With Cable 3M; Antenna Type Molex
34AH3278
2In1 (4G/gps) Fakra With Cable 3M; Antenna Type Molex 34AH3278
2IN1 (4G/GPS) FAKRA WITH CABLE 3M; Antenna Type:4G / GPS / WiFi; Frequency Min:1.71GHz; Frequency Max:2.69GHz; Antenna Mounting:Adhesive; Gain:0.4dBi; VSWR:2.5; Input Power:-; Input Impedance:50ohm; Antenna Polarisation:Linear; RoHS Compliant: Yes

2IN1 (4G/GPS) FAKRA WITH CABLE 3M; Antenna Type:4G / GPS / WiFi; Frequency Min:1.71GHz; Frequency Max:2.69GHz; Antenna Mounting:Adhesive; Gain:0.4dBi; VSWR:2.5; Input Power:-; Input Impedance:50ohm; Antenna Polarisation:Linear; RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Antennas
211297-3000
Antennas 211297-3000
Antennas 2in1 4G/GPS Fakra with cable 3m

Antennas 2in1 4G/GPS Fakra with cable 3m

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Heilind Electronics, Inc. Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Antennas Antennas Antennas Antennas Antennas
Product Number 875-211297-3000 211297-3000 211297-3000 34AH3278 211297-3000
Product Name 960MHz 1575.42MHz 2690MHz Rf Antenna RF Antennas - 211297-3000 4G/GPS 2IN1 EXT ANTENN, FAKRA, W/3.0M CBL 2In1 (4G/gps) Fakra With Cable 3M; Antenna Type Molex Antennas
Applications RF Testing
Unlock Full Specs
to access all available technical data

Similar Products

Telemetry Antennas - 2097271 - RS Components, Ltd.
Specs
Applications Telemetry
Pattern Type Omni directional
Connectors Type n female
View Details
Antenna Kit - Model AK-18G - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
Antenna - 758-974/000-001 - WAGO
Specs
Primary Frequency Range 617.0 to 6000.0 MHz
View Details
3 suppliers