Molex Connectors Board to Board, Miniature & Sub-Miniature Modular 211176-0080

Description
0.35mm 8P 15A BtB PLUG,T&R 4+4 PWR CKT,0.7mm MTD HT
Request a Quote Datasheet
Description
0.35mm 8P 15A BtB PLUG,T&R 4+4 PWR CKT,0.7mm MTD HT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors Board to Board, Miniature & Sub-Miniature Modular - 211176-0080 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Board to Board, Miniature & Sub-Miniature Modular
211176-0080
Connectors Board to Board, Miniature & Sub-Miniature Modular 211176-0080
0.35mm 8P 15A BtB PLUG,T&R 4+4 PWR CKT,0.7mm MTD HT

0.35mm 8P 15A BtB PLUG,T&R 4+4 PWR CKT,0.7mm MTD HT

Buy Now
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Mezzanine Conn, Plug, 4P+4S, 2Row; Mezzanine Connector Type Molex - 15AJ1811 - Newark, An Avnet Company
Chicago, IL, United States
Mezzanine Conn, Plug, 4P+4S, 2Row; Mezzanine Connector Type Molex
15AJ1811
Mezzanine Conn, Plug, 4P+4S, 2Row; Mezzanine Connector Type Molex 15AJ1811
MEZZANINE CONN, PLUG, 4P+4S, 2ROW; Mezzanine Connector Type:Plug; Pitch Spacing:-; No. of Rows:2Rows; No. of Contacts:8Contacts; Connector Mounting:Surface Mount; Contact Material:Copper Alloy; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

MEZZANINE CONN, PLUG, 4P+4S, 2ROW; Mezzanine Connector Type:Plug; Pitch Spacing:-; No. of Rows:2Rows; No. of Contacts:8Contacts; Connector Mounting:Surface Mount; Contact Material:Copper Alloy; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

Supplier's Site Datasheet
Mezzanine Conn, Plug, 4P+4S, 2Row Rohs Compliant Molex - 21AJ7131 - Newark, An Avnet Company
Chicago, IL, United States
Mezzanine Conn, Plug, 4P+4S, 2Row Rohs Compliant Molex
21AJ7131
Mezzanine Conn, Plug, 4P+4S, 2Row Rohs Compliant Molex 21AJ7131
MEZZANINE CONN, PLUG, 4P+4S, 2ROW ROHS COMPLIANT: YES

MEZZANINE CONN, PLUG, 4P+4S, 2ROW ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Heilind Electronics, Inc. Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 211176-0080 211176-0080 15AJ1811 21AJ7131
Product Name Connectors Board to Board, Miniature & Sub-Miniature Modular Mezzanine Conn, Plug, 4P+4S, 2Row; Mezzanine Connector Type Molex Mezzanine Conn, Plug, 4P+4S, 2Row Rohs Compliant Molex
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

DBNC series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Coaxial Connector
Geometry Straight
Mounting Bulkhead
View Details
Between Series Adapters - BB-DGB9FT-ND - DigiKey
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details