0.35 B/B REC EMBSTP PKG 4+4CKT Product overview: 2111750080 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-2111750080 can be used for catalog matching and distributor lookup.
Manufacturer: Molex
Category: Connectors, Interconnects Rectangular Connectors Arrays, Edge Type, Mezzanine (Board to Board)
Series: 211175
Number of Positions: 8 (4 + 4 Power)
Features: Solder Retention
Connector Type: Receptacle, Center Strip Contacts
Contact Finish: Gold
Contact Finish Thickness: 4.00µin (0.100µm)
Mounting Type: Surface Mount
Alternative Parts (Cross-Reference): Cross
Product Status: Active
8 (4 + 4 Power) Position Connector Receptacle, Center Strip Contacts Surface Mount Gold
8 (4 + 4 Power) Position Connector Receptacle, Center Strip Contacts Surface Mount Gold
8 (4 + 4 Power) Position Connector Receptacle, Center Strip Contacts Surface Mount Gold
0.35 B/B REC EMBSTP PKG 4+4CKT
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 308-2111750080 | 900-2111750080CT-ND | 2111750080 | |
| Product Name | Electronic Connector | Connectors, Interconnects Rectangular Connectors Arrays, Edge Type, Mezzanine (Board to Board) | Arrays, Edge Type, Mezzanine (Board to Board) | Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) |
| Connector Type | Board to Board Connector; Card Edge Connector; Rectangular Connectors, Heavy Duty | Receptacle, Center Strip Contacts | Rectangular Connectors, Heavy Duty |