Molex Flat Flex Ribbon Jumpers, Cables 210390349

Description
"18 Position FFC, FPC Cable 0.039"" (1.00mm) 9.000"" (228.60mm)"
Request a Quote Datasheet
Description
"18 Position FFC, FPC Cable 0.039"" (1.00mm) 9.000"" (228.60mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flat Flex Ribbon Jumpers, Cables - 0210390349-ND - DigiKey
Thief River Falls, MN, United States
Flat Flex Ribbon Jumpers, Cables
0210390349-ND
Flat Flex Ribbon Jumpers, Cables 0210390349-ND
"18 Position FFC, FPC Cable 0.039"" (1.00mm) 9.000"" (228.60mm)"

"18 Position FFC, FPC Cable 0.039"" (1.00mm) 9.000"" (228.60mm)"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Cable Assemblies
Product Number 0210390349-ND
Product Name Flat Flex Ribbon Jumpers, Cables
Unlock Full Specs
to access all available technical data

Similar Products

Stability Cables - SP-1-MM-10 - Maury Microwave
Specs
Application RF
Connector Type 1mm
View Details
Mini-SAS - 10111837-P020002LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 6.56 ft (20 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Special and adapter cables - M12 - AHT-K8P-M12-S-G-5M-WH-5-X-4 -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Cable Length 16.4 ft (50 dm)
View Details