Molex Ffc Jumper, 30 Position, 30V; No. Of Conductors Molex 21039-0471

Description
FFC JUMPER, 30 POSITION, 30V; No. of Conductors:30Conduct or; Pitch Spacing:1mm; Contact Orientation:Same Sided Contacts; Cable Length - Imperial:4"; Cable Length - Metric:102mm; Jacket Color:White; Cable Length:4"; Colour:White RoHS Compliant: Yes
Description
FFC JUMPER, 30 POSITION, 30V; No. of Conductors:30Conduct or; Pitch Spacing:1mm; Contact Orientation:Same Sided Contacts; Cable Length - Imperial:4"; Cable Length - Metric:102mm; Jacket Color:White; Cable Length:4"; Colour:White RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Ffc Jumper, 30 Position, 30V; No. Of Conductors Molex - 25M1667 - Newark, An Avnet Company
Chicago, IL, United States
Ffc Jumper, 30 Position, 30V; No. Of Conductors Molex
25M1667
Ffc Jumper, 30 Position, 30V; No. Of Conductors Molex 25M1667
FFC JUMPER, 30 POSITION, 30V; No. of Conductors:30Conduct or; Pitch Spacing:1mm; Contact Orientation:Same Sided Contacts; Cable Length - Imperial:4"; Cable Length - Metric:102mm; Jacket Color:White; Cable Length:4"; Colour:White RoHS Compliant: Yes

FFC JUMPER, 30 POSITION, 30V; No. of Conductors:30Conductor; Pitch Spacing:1mm; Contact Orientation:Same Sided Contacts; Cable Length - Imperial:4"; Cable Length - Metric:102mm; Jacket Color:White; Cable Length:4"; Colour:White RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 25M1667
Product Name Ffc Jumper, 30 Position, 30V; No. Of Conductors Molex
Cable Length 0.3346 ft (1.02 dm)
Unlock Full Specs
to access all available technical data

Similar Products

QSFP+ - 10114734-2010HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 3.28 ft (10 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
Twisted Pair Cable - 070663-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
2 suppliers