Molex Ffc Jumper Cable; No. Of Conductors Molex 21039-0461

Description
FFC JUMPER CABLE; No. of Conductors:28Conduct or; Pitch Spacing:1mm; Contact Orientation:Same Sided Contacts; Cable Length - Imperial:10"; Cable Length - Metric:254mm; Jacket Color:White; Colour:White; Connector Type A:FFC Contacts RoHS Compliant: Yes
Description
FFC JUMPER CABLE; No. of Conductors:28Conduct or; Pitch Spacing:1mm; Contact Orientation:Same Sided Contacts; Cable Length - Imperial:10"; Cable Length - Metric:254mm; Jacket Color:White; Colour:White; Connector Type A:FFC Contacts RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Ffc Jumper Cable; No. Of Conductors Molex - 25M1664 - Newark, An Avnet Company
Chicago, IL, United States
Ffc Jumper Cable; No. Of Conductors Molex
25M1664
Ffc Jumper Cable; No. Of Conductors Molex 25M1664
FFC JUMPER CABLE; No. of Conductors:28Conduct or; Pitch Spacing:1mm; Contact Orientation:Same Sided Contacts; Cable Length - Imperial:10"; Cable Length - Metric:254mm; Jacket Color:White; Colour:White; Connector Type A:FFC Contacts RoHS Compliant: Yes

FFC JUMPER CABLE; No. of Conductors:28Conductor; Pitch Spacing:1mm; Contact Orientation:Same Sided Contacts; Cable Length - Imperial:10"; Cable Length - Metric:254mm; Jacket Color:White; Colour:White; Connector Type A:FFC Contacts RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 25M1664
Product Name Ffc Jumper Cable; No. Of Conductors Molex
Cable Length 0.8333 ft (2.54 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Truck J1708 overmolding 6pin to DB9 female - QLC16018 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Mini-SAS - 10111837-P050001LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 16.4 ft (50 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Twisted Pair & Multicore Data Cable - 534066 - RS Components, Ltd.
Specs
Rated Temperature -20 to 80 C (-4 to 176 F)
View Details