Molex Ffc Jumper Cable; No. Of Conductors Molex 21039-0447

Description
FFC JUMPER CABLE; No. of Conductors:28Conduct or; Pitch Spacing:1mm; Contact Orientation:Same Sided Contacts; Cable Length - Imperial:3"; Cable Length - Metric:76mm; Jacket Color:White; Colour:White; Connector Type A:FFC Contacts RoHS Compliant: Yes
Description
FFC JUMPER CABLE; No. of Conductors:28Conduct or; Pitch Spacing:1mm; Contact Orientation:Same Sided Contacts; Cable Length - Imperial:3"; Cable Length - Metric:76mm; Jacket Color:White; Colour:White; Connector Type A:FFC Contacts RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Ffc Jumper Cable; No. Of Conductors Molex - 25M1661 - Newark, An Avnet Company
Chicago, IL, United States
Ffc Jumper Cable; No. Of Conductors Molex
25M1661
Ffc Jumper Cable; No. Of Conductors Molex 25M1661
FFC JUMPER CABLE; No. of Conductors:28Conduct or; Pitch Spacing:1mm; Contact Orientation:Same Sided Contacts; Cable Length - Imperial:3"; Cable Length - Metric:76mm; Jacket Color:White; Colour:White; Connector Type A:FFC Contacts RoHS Compliant: Yes

FFC JUMPER CABLE; No. of Conductors:28Conductor; Pitch Spacing:1mm; Contact Orientation:Same Sided Contacts; Cable Length - Imperial:3"; Cable Length - Metric:76mm; Jacket Color:White; Colour:White; Connector Type A:FFC Contacts RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 25M1661
Product Name Ffc Jumper Cable; No. Of Conductors Molex
Cable Length 0.2493 ft (0.7600 dm)
Unlock Full Specs
to access all available technical data

Similar Products

System cable - 706-2400/405-100 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 3.28 ft (10 dm)
View Details
3 suppliers
Semi-Formable Cable Assemblies: Aluminum Low-Loss Cables -  - Molex Signal Tech Industrial Ltd.
Specs
Application RF
View Details
Flexible Coaxial Cable 18 GHz - FC392 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Cable Type Coaxial
Cable Shielding Braid (optional feature)
View Details