Molex Ffc Jumper, 26 Position, 30V; No. Of Conductors Molex 21039-0441

Description
FFC JUMPER, 26 POSITION, 30V; No. of Conductors:26Conduct or; Pitch Spacing:1mm; Contact Orientation:Same Sided Contacts; Cable Length - Imperial:1ft; Cable Length - Metric:305mm; Jacket Color:White; Product Range:-; Cable Length:12" RoHS Compliant: Yes
Description
FFC JUMPER, 26 POSITION, 30V; No. of Conductors:26Conduct or; Pitch Spacing:1mm; Contact Orientation:Same Sided Contacts; Cable Length - Imperial:1ft; Cable Length - Metric:305mm; Jacket Color:White; Product Range:-; Cable Length:12" RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Ffc Jumper, 26 Position, 30V; No. Of Conductors Molex - 28M9355 - Newark, An Avnet Company
Chicago, IL, United States
Ffc Jumper, 26 Position, 30V; No. Of Conductors Molex
28M9355
Ffc Jumper, 26 Position, 30V; No. Of Conductors Molex 28M9355
FFC JUMPER, 26 POSITION, 30V; No. of Conductors:26Conduct or; Pitch Spacing:1mm; Contact Orientation:Same Sided Contacts; Cable Length - Imperial:1ft; Cable Length - Metric:305mm; Jacket Color:White; Product Range:-; Cable Length:12" RoHS Compliant: Yes

FFC JUMPER, 26 POSITION, 30V; No. of Conductors:26Conductor; Pitch Spacing:1mm; Contact Orientation:Same Sided Contacts; Cable Length - Imperial:1ft; Cable Length - Metric:305mm; Jacket Color:White; Product Range:-; Cable Length:12" RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 28M9355
Product Name Ffc Jumper, 26 Position, 30V; No. Of Conductors Molex
Cable Length 1 ft (3.05 dm)
Unlock Full Specs
to access all available technical data