Molex Ffc Jumper Cable; No. Of Conductors Molex 21039-0409

Description
FFC JUMPER CABLE; No. of Conductors:24Conduct or; Pitch Spacing:1mm; Contact Orientation:Same Sided Contacts; Cable Length - Imperial:6"; Cable Length - Metric:152mm; Jacket Color:White; Product Range:-; Colour:White RoHS Compliant: Yes
Description
FFC JUMPER CABLE; No. of Conductors:24Conduct or; Pitch Spacing:1mm; Contact Orientation:Same Sided Contacts; Cable Length - Imperial:6"; Cable Length - Metric:152mm; Jacket Color:White; Product Range:-; Colour:White RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Ffc Jumper Cable; No. Of Conductors Molex - 25M1652 - Newark, An Avnet Company
Chicago, IL, United States
Ffc Jumper Cable; No. Of Conductors Molex
25M1652
Ffc Jumper Cable; No. Of Conductors Molex 25M1652
FFC JUMPER CABLE; No. of Conductors:24Conduct or; Pitch Spacing:1mm; Contact Orientation:Same Sided Contacts; Cable Length - Imperial:6"; Cable Length - Metric:152mm; Jacket Color:White; Product Range:-; Colour:White RoHS Compliant: Yes

FFC JUMPER CABLE; No. of Conductors:24Conductor; Pitch Spacing:1mm; Contact Orientation:Same Sided Contacts; Cable Length - Imperial:6"; Cable Length - Metric:152mm; Jacket Color:White; Product Range:-; Colour:White RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 25M1652
Product Name Ffc Jumper Cable; No. Of Conductors Molex
Cable Length 0.4987 ft (1.52 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
Overmolded Cable Assemblies, SABmed S-Cable -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Shielding Braid
Cable Length 32.81 ft (100 dm)
Connector Type Lemo male connector, 6 pole, overmoulded
View Details
QSFP+ - 10093084-1005HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 1.64 ft (5 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details