Molex Cable Assembly, Premo-Flex Ffc Type-D, 1Ft; No. Of Conductors Molex 21039-0376

Description
CABLE ASSEMBLY, PREMO-FLEX FFC TYPE-D, 1FT; No. of Conductors:20Conduct or; Pitch Spacing:1mm; Contact Orientation:Opposite Sided Contacts; Cable Length - Imperial:1ft; Cable Length - Metric:305mm; Jacket Color:White RoHS Compliant: Yes
Description
CABLE ASSEMBLY, PREMO-FLEX FFC TYPE-D, 1FT; No. of Conductors:20Conduct or; Pitch Spacing:1mm; Contact Orientation:Opposite Sided Contacts; Cable Length - Imperial:1ft; Cable Length - Metric:305mm; Jacket Color:White RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Cable Assembly, Premo-Flex Ffc Type-D, 1Ft; No. Of Conductors Molex - 91M2994 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assembly, Premo-Flex Ffc Type-D, 1Ft; No. Of Conductors Molex
91M2994
Cable Assembly, Premo-Flex Ffc Type-D, 1Ft; No. Of Conductors Molex 91M2994
CABLE ASSEMBLY, PREMO-FLEX FFC TYPE-D, 1FT; No. of Conductors:20Conduct or; Pitch Spacing:1mm; Contact Orientation:Opposite Sided Contacts; Cable Length - Imperial:1ft; Cable Length - Metric:305mm; Jacket Color:White RoHS Compliant: Yes

CABLE ASSEMBLY, PREMO-FLEX FFC TYPE-D, 1FT; No. of Conductors:20Conductor; Pitch Spacing:1mm; Contact Orientation:Opposite Sided Contacts; Cable Length - Imperial:1ft; Cable Length - Metric:305mm; Jacket Color:White RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 91M2994
Product Name Cable Assembly, Premo-Flex Ffc Type-D, 1Ft; No. Of Conductors Molex
Cable Length 1 ft (3.05 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Connecting cables - M12 - 8-pole - M12 / 8-pole - V-SK8P-M12/M8-S-G-5M-BK-2-X-A-4 (V2) -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Cable Length 16.4 ft (50 dm)
View Details
Coaxial Cables (RF) - 3157-FLC-1FT-SMSM+-ND - DigiKey
Specs
Application RF
Cable Type Coaxial
Rated Temperature -55 to 85 C (-67 to 185 F)
View Details
2 suppliers
Honeywell Mobile Computer Wall Charger - USB-A to USB-C Charging Cable and Adapter by AGOZ - AQC18W_HW-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-A to USB-C
View Details