Molex Ffc Jumper Cable; No. Of Conductors Molex 21039-0337

Description
FFC JUMPER CABLE; No. of Conductors:18Conduct or; Pitch Spacing:1mm; Contact Orientation:Same Sided Contacts; Cable Length - Imperial:3"; Cable Length - Metric:76mm; Jacket Color:-; Cable Length:3"; Cable Thickness:0.27mm RoHS Compliant: Yes
Description
FFC JUMPER CABLE; No. of Conductors:18Conduct or; Pitch Spacing:1mm; Contact Orientation:Same Sided Contacts; Cable Length - Imperial:3"; Cable Length - Metric:76mm; Jacket Color:-; Cable Length:3"; Cable Thickness:0.27mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Ffc Jumper Cable; No. Of Conductors Molex - 55H7362 - Newark, An Avnet Company
Chicago, IL, United States
Ffc Jumper Cable; No. Of Conductors Molex
55H7362
Ffc Jumper Cable; No. Of Conductors Molex 55H7362
FFC JUMPER CABLE; No. of Conductors:18Conduct or; Pitch Spacing:1mm; Contact Orientation:Same Sided Contacts; Cable Length - Imperial:3"; Cable Length - Metric:76mm; Jacket Color:-; Cable Length:3"; Cable Thickness:0.27mm RoHS Compliant: Yes

FFC JUMPER CABLE; No. of Conductors:18Conductor; Pitch Spacing:1mm; Contact Orientation:Same Sided Contacts; Cable Length - Imperial:3"; Cable Length - Metric:76mm; Jacket Color:-; Cable Length:3"; Cable Thickness:0.27mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 55H7362
Product Name Ffc Jumper Cable; No. Of Conductors Molex
Cable Length 0.2493 ft (0.7600 dm)
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Mini-SAS - 10111837-P005002LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 1.64 ft (5 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Twisted Pair & Multicore Data Cable - 349569 - RS Components, Ltd.
Specs
Cable Length 328 ft (1000 dm)
Standards / Certifications RoHS
Rated Temperature -40 C (-40 F)
View Details