Molex Cable Assy, 16Conductor, 254Mm; No. Of Conductors Molex 21039-0329

Description
CABLE ASSY, 16CONDUCTOR, 254MM; No. of Conductors:16Conduct or; Pitch Spacing:1mm; Contact Orientation:Same Sided Contacts; Cable Length - Imperial:10"; Cable Length - Metric:254mm; Jacket Color:-; Colour:White RoHS Compliant: Yes
Datasheet
Description
CABLE ASSY, 16CONDUCTOR, 254MM; No. of Conductors:16Conduct or; Pitch Spacing:1mm; Contact Orientation:Same Sided Contacts; Cable Length - Imperial:10"; Cable Length - Metric:254mm; Jacket Color:-; Colour:White RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, 16Conductor, 254Mm; No. Of Conductors Molex - 25M1630 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, 16Conductor, 254Mm; No. Of Conductors Molex
25M1630
Cable Assy, 16Conductor, 254Mm; No. Of Conductors Molex 25M1630
CABLE ASSY, 16CONDUCTOR, 254MM; No. of Conductors:16Conduct or; Pitch Spacing:1mm; Contact Orientation:Same Sided Contacts; Cable Length - Imperial:10"; Cable Length - Metric:254mm; Jacket Color:-; Colour:White RoHS Compliant: Yes

CABLE ASSY, 16CONDUCTOR, 254MM; No. of Conductors:16Conductor; Pitch Spacing:1mm; Contact Orientation:Same Sided Contacts; Cable Length - Imperial:10"; Cable Length - Metric:254mm; Jacket Color:-; Colour:White RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 25M1630
Product Name Cable Assy, 16Conductor, 254Mm; No. Of Conductors Molex
Cable Length 0.8333 ft (2.54 dm)
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Rotary System Cable, Type 4, Bare Cable to Stainless Ball - AC-C0H0-4-2000-045 - Southco
Specs
Application Instrumentation and Control
Cable Length 6.56 ft (20 dm)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
Stability Cables - SP-24-MM-18 - Maury Microwave
Specs
Application RF
Connector Type 2.4mm
View Details