Molex Ffc Jumper Cable; No. Of Conductors Molex 21039-0231

Description
FFC JUMPER CABLE; No. of Conductors:8Conducto r; Pitch Spacing:1mm; Contact Orientation:Same Sided Contacts; Cable Length - Imperial:5"; Cable Length - Metric:127mm; Jacket Color:White; Colour:White; Connector Type A:FFC Contacts RoHS Compliant: Yes
Datasheet
Description
FFC JUMPER CABLE; No. of Conductors:8Conducto r; Pitch Spacing:1mm; Contact Orientation:Same Sided Contacts; Cable Length - Imperial:5"; Cable Length - Metric:127mm; Jacket Color:White; Colour:White; Connector Type A:FFC Contacts RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ffc Jumper Cable; No. Of Conductors Molex - 20M6215 - Newark, An Avnet Company
Chicago, IL, United States
Ffc Jumper Cable; No. Of Conductors Molex
20M6215
Ffc Jumper Cable; No. Of Conductors Molex 20M6215
FFC JUMPER CABLE; No. of Conductors:8Conducto r; Pitch Spacing:1mm; Contact Orientation:Same Sided Contacts; Cable Length - Imperial:5"; Cable Length - Metric:127mm; Jacket Color:White; Colour:White; Connector Type A:FFC Contacts RoHS Compliant: Yes

FFC JUMPER CABLE; No. of Conductors:8Conductor; Pitch Spacing:1mm; Contact Orientation:Same Sided Contacts; Cable Length - Imperial:5"; Cable Length - Metric:127mm; Jacket Color:White; Colour:White; Connector Type A:FFC Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 20M6215
Product Name Ffc Jumper Cable; No. Of Conductors Molex
Cable Length 0.4167 ft (1.27 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Mini Displayport Male To Displayport Male Cable -  - Shenzhen QH Industrial Co., Ltd
Specs
Product Type DisplayPort; Displayport/ Mini Displayport Type
View Details
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details
High Performance Dynamic Cable Assemblies: Lab-Flex® Series -  - Smiths Interconnect, a Molex company
Specs
Application RF
View Details