Molex Ffc Jumper, 6 Way, 30V; No. Of Conductors Molex 21039-0203

Description
FFC JUMPER, 6 WAY, 30V; No. of Conductors:6; Pitch Spacing:1mm; Cable Length - Imperial:2"; Cable Length - Metric:51mm; Connector Type A:FFC Type A; Connector Type B:FFC Type A; Jacket Color:White; Cable Assembly Type:FFC, FPC RoHS Compliant: Yes
Description
FFC JUMPER, 6 WAY, 30V; No. of Conductors:6; Pitch Spacing:1mm; Cable Length - Imperial:2"; Cable Length - Metric:51mm; Connector Type A:FFC Type A; Connector Type B:FFC Type A; Jacket Color:White; Cable Assembly Type:FFC, FPC RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Ffc Jumper, 6 Way, 30V; No. Of Conductors Molex - 69K6268 - Newark, An Avnet Company
Chicago, IL, United States
Ffc Jumper, 6 Way, 30V; No. Of Conductors Molex
69K6268
Ffc Jumper, 6 Way, 30V; No. Of Conductors Molex 69K6268
FFC JUMPER, 6 WAY, 30V; No. of Conductors:6; Pitch Spacing:1mm; Cable Length - Imperial:2"; Cable Length - Metric:51mm; Connector Type A:FFC Type A; Connector Type B:FFC Type A; Jacket Color:White; Cable Assembly Type:FFC, FPC RoHS Compliant: Yes

FFC JUMPER, 6 WAY, 30V; No. of Conductors:6; Pitch Spacing:1mm; Cable Length - Imperial:2"; Cable Length - Metric:51mm; Connector Type A:FFC Type A; Connector Type B:FFC Type A; Jacket Color:White; Cable Assembly Type:FFC, FPC RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 69K6268
Product Name Ffc Jumper, 6 Way, 30V; No. Of Conductors Molex
Cable Length 0.1673 ft (0.5100 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Rotary System Cable, Type 7, Zinc Barrel to Stainless Ball - AC-CAH0-7-0750-031 - Southco
Specs
Application Instrumentation and Control
Cable Length 2.46 ft (7.5 dm)
View Details
Precision Test Cable, 18.0 GHz, 6.0 ft. (1.83m) - CBL-6FT-SMNM+ - Mini-Circuits
Specs
Cable Length 6 ft (18.29 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers
H07 V-K Single Fine Wire Stranded - 86023050 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details