Molex Flat Ribbon Cables - 210200425 210200425

Description
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1217311-210200425 Packaging: Bulk Number of Positions: 40 Pitch: 500 µm Color: White Voltage Rating: 30 V Current Rating: 500 mA Number of Contacts: 40 Length: 30 mm Number of Circuits: 40 Number of Conductors: 40 Cable Length: 30 mm Cable Pitch: 500 µm Categories: Flat Ribbon Cables Alternative Parts (Cross-Reference): 21020-0425; Country of Origin: US Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Lead Free: Lead Free Mount: Cable RoHS: Compliant Min Operating Temperature: -40 °C Schedule B: 8544420000 REACH SVHC: No SVHC ELV: Compliant Max Current Rating: 500 mA Contact Location: Same Side Max Operating Temperature: 80 °C
Request a Quote
Description
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1217311-210200425 Packaging: Bulk Number of Positions: 40 Pitch: 500 µm Color: White Voltage Rating: 30 V Current Rating: 500 mA Number of Contacts: 40 Length: 30 mm Number of Circuits: 40 Number of Conductors: 40 Cable Length: 30 mm Cable Pitch: 500 µm Categories: Flat Ribbon Cables Alternative Parts (Cross-Reference): 21020-0425; Country of Origin: US Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Lead Free: Lead Free Mount: Cable RoHS: Compliant Min Operating Temperature: -40 °C Schedule B: 8544420000 REACH SVHC: No SVHC ELV: Compliant Max Current Rating: 500 mA Contact Location: Same Side Max Operating Temperature: 80 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Flat Ribbon Cables - 210200425 - 1217311-210200425 - Win Source Electronics
Laguna Hills, CA, United States
Flat Ribbon Cables - 210200425
1217311-210200425
Flat Ribbon Cables - 210200425 1217311-210200425
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1217311-210200425 Packaging: Bulk Number of Positions: 40 Pitch: 500 µm Color: White Voltage Rating: 30 V Current Rating: 500 mA Number of Contacts: 40 Length: 30 mm Number of Circuits: 40 Number of Conductors: 40 Cable Length: 30 mm Cable Pitch: 500 µm Categories: Flat Ribbon Cables Alternative Parts (Cross-Reference): 21020-0425; Country of Origin: US Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Lead Free: Lead Free Mount: Cable RoHS: Compliant Min Operating Temperature: -40 °C Schedule B: 8544420000 REACH SVHC: No SVHC ELV: Compliant Max Current Rating: 500 mA Contact Location: Same Side Max Operating Temperature: 80 °C

Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1217311-210200425
Packaging: Bulk
Number of Positions: 40
Pitch: 500 µm
Color: White
Voltage Rating: 30 V
Current Rating: 500 mA
Number of Contacts: 40
Length: 30 mm
Number of Circuits: 40
Number of Conductors: 40
Cable Length: 30 mm
Cable Pitch: 500 µm
Categories: Flat Ribbon Cables
Alternative Parts (Cross-Reference): 21020-0425;
Country of Origin: US
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
Lead Free: Lead Free
Mount: Cable
RoHS: Compliant
Min Operating Temperature: -40 °C
Schedule B: 8544420000
REACH SVHC: No SVHC
ELV: Compliant
Max Current Rating: 500 mA
Contact Location: Same Side
Max Operating Temperature: 80 °C

Buy Now
30V 0.5A Cable Assembly - 457-210200425 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
30V 0.5A Cable Assembly
457-210200425
30V 0.5A Cable Assembly 457-210200425
FFC Jumper Cable 40Conductors 0.03m 30V 0.5A Bag Product overview: 210200425 from Molex is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 0.5A. Search-friendly keywords include Cable Assembly, Flat Flex Ribbon Jumpers, Cables, electronic component, datasheet, replacement part, 30V, 0.5A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 457-210200425 can be used for catalog matching and distributor lookup.

FFC Jumper Cable 40Conductors 0.03m 30V 0.5A Bag Product overview: 210200425 from Molex is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 0.5A. Search-friendly keywords include Cable Assembly, Flat Flex Ribbon Jumpers, Cables, electronic component, datasheet, replacement part, 30V, 0.5A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 457-210200425 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Cable Assemblies Cable Assemblies
Product Number 1217311-210200425 457-210200425
Product Name Flat Ribbon Cables - 210200425 30V 0.5A Cable Assembly
Cable Type Flat Cable
Unlock Full Specs
to access all available technical data

Similar Products

Ev Charging Cable -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Application Power Cable
View Details
ZK2000-A1A2-0xxx | Sensor cable, PUR, 12 x 0.14 mm², drag-chain suitable -  - Beckhoff Automation LLC
Specs
Application Instrumentation and Control
View Details
Standard Cable Assemblies - Bx6S-BeP4(XX) - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PIG TAIL
View Details
Connecting cable - 706-100/609-300 - WAGO
Specs
Application Instrumentation and Control
Product Type open-ended
Cable Length 9.84 ft (30 dm)
View Details
2 suppliers