Molex Flat Flex Ribbon Jumpers, Cables 210200249

Description
"24 Position FFC, FPC Cable 0.020"" (0.50mm) 1.180"" (29.97mm)"
Request a Quote Datasheet
Description
"24 Position FFC, FPC Cable 0.020"" (0.50mm) 1.180"" (29.97mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flat Flex Ribbon Jumpers, Cables - 900-0210200249-ND - DigiKey
Thief River Falls, MN, United States
Flat Flex Ribbon Jumpers, Cables
900-0210200249-ND
Flat Flex Ribbon Jumpers, Cables 900-0210200249-ND
"24 Position FFC, FPC Cable 0.020"" (0.50mm) 1.180"" (29.97mm)"

"24 Position FFC, FPC Cable 0.020"" (0.50mm) 1.180"" (29.97mm)"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Cable Assemblies
Product Number 900-0210200249-ND
Product Name Flat Flex Ribbon Jumpers, Cables
Unlock Full Specs
to access all available technical data

Similar Products

Stability Cables - SF-24-MM-60-LP - Maury Microwave
Specs
Application RF
Connector Type 2.4mm
View Details
QSFP+ - 10114734-3050HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 16.4 ft (50 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Pre-wired cable - M8 - 8-pole - A-K8P-M8-S-G-15M-BK-2-X-A-4 (V2) -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Cable Length 49.21 ft (150 dm)
Rated Temperature -30 to 90 C (-22 to 194 F)
View Details