Molex Flat Flex Ribbon Jumpers, Cables 210200080

Description
"8 Position FFC, FPC Cable 0.020"" (0.50mm) 4.000"" (101.60mm)"
Request a Quote Datasheet
Description
"8 Position FFC, FPC Cable 0.020"" (0.50mm) 4.000"" (101.60mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flat Flex Ribbon Jumpers, Cables - 0210200080-ND - DigiKey
Thief River Falls, MN, United States
Flat Flex Ribbon Jumpers, Cables
0210200080-ND
Flat Flex Ribbon Jumpers, Cables 0210200080-ND
"8 Position FFC, FPC Cable 0.020"" (0.50mm) 4.000"" (101.60mm)"

"8 Position FFC, FPC Cable 0.020"" (0.50mm) 4.000"" (101.60mm)"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Cable Assemblies
Product Number 0210200080-ND
Product Name Flat Flex Ribbon Jumpers, Cables
Unlock Full Specs
to access all available technical data

Similar Products

Stability Cables - SP-292-MM-24-LP - Maury Microwave
Specs
Application RF
Connector Type 2.92mm
View Details
Mini-SAS - 10111837-M060002LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 19.69 ft (60 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Connecting cables - M12 - 8-pole - M12 / 8-pole - V-SK8P-M12/M8-S-G-3M-BK-2-X-A-4 (V2) -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Cable Length 9.84 ft (30 dm)
View Details