Molex Cable Assembly, Premo-Flex Ffc Type-A, 0.499Ft; No. Of Conductors Molex 21020-1041

Description
CABLE ASSEMBLY, PREMO-FLEX FFC TYPE-A, 0.499FT; No. of Conductors:33Conduct or; Pitch Spacing:0.5mm; Contact Orientation:Same Sided Contacts; Cable Length - Imperial:6"; Cable Length - Metric:152mm; Jacket Color:White RoHS Compliant: Yes
Description
CABLE ASSEMBLY, PREMO-FLEX FFC TYPE-A, 0.499FT; No. of Conductors:33Conduct or; Pitch Spacing:0.5mm; Contact Orientation:Same Sided Contacts; Cable Length - Imperial:6"; Cable Length - Metric:152mm; Jacket Color:White RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Cable Assembly, Premo-Flex Ffc Type-A, 0.499Ft; No. Of Conductors Molex - 91M2800 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assembly, Premo-Flex Ffc Type-A, 0.499Ft; No. Of Conductors Molex
91M2800
Cable Assembly, Premo-Flex Ffc Type-A, 0.499Ft; No. Of Conductors Molex 91M2800
CABLE ASSEMBLY, PREMO-FLEX FFC TYPE-A, 0.499FT; No. of Conductors:33Conduct or; Pitch Spacing:0.5mm; Contact Orientation:Same Sided Contacts; Cable Length - Imperial:6"; Cable Length - Metric:152mm; Jacket Color:White RoHS Compliant: Yes

CABLE ASSEMBLY, PREMO-FLEX FFC TYPE-A, 0.499FT; No. of Conductors:33Conductor; Pitch Spacing:0.5mm; Contact Orientation:Same Sided Contacts; Cable Length - Imperial:6"; Cable Length - Metric:152mm; Jacket Color:White RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 91M2800
Product Name Cable Assembly, Premo-Flex Ffc Type-A, 0.499Ft; No. Of Conductors Molex
Cable Length 0.4987 ft (1.52 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Honda interface 15P Male to OBD Female molded J1962 16P - QLC16037 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
USB CABLES - 10114549-1500LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Type Serial; USB
View Details
Twisted Pair & Multicore Data Cable - 349579 - RS Components, Ltd.
Specs
Cable Length 164 ft (500 dm)
Standards / Certifications RoHS
View Details