Molex Cable Assy, 24Conductor, 30Mm, Wht; No. Of Conductors Molex 21020-0249

Description
CABLE ASSY, 24CONDUCTOR, 30MM, WHT; No. of Conductors:24Conduct or; Pitch Spacing:0.5mm; Contact Orientation:Same Sided Contacts; Cable Length - Imperial:1.2"; Cable Length - Metric:30mm; Jacket Color:White; No. of Contacts:24ContactsR oHS Compliant: Yes
Description
CABLE ASSY, 24CONDUCTOR, 30MM, WHT; No. of Conductors:24Conduct or; Pitch Spacing:0.5mm; Contact Orientation:Same Sided Contacts; Cable Length - Imperial:1.2"; Cable Length - Metric:30mm; Jacket Color:White; No. of Contacts:24ContactsR oHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, 24Conductor, 30Mm, Wht; No. Of Conductors Molex - 25M1572 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, 24Conductor, 30Mm, Wht; No. Of Conductors Molex
25M1572
Cable Assy, 24Conductor, 30Mm, Wht; No. Of Conductors Molex 25M1572
CABLE ASSY, 24CONDUCTOR, 30MM, WHT; No. of Conductors:24Conduct or; Pitch Spacing:0.5mm; Contact Orientation:Same Sided Contacts; Cable Length - Imperial:1.2"; Cable Length - Metric:30mm; Jacket Color:White; No. of Contacts:24ContactsR oHS Compliant: Yes

CABLE ASSY, 24CONDUCTOR, 30MM, WHT; No. of Conductors:24Conductor; Pitch Spacing:0.5mm; Contact Orientation:Same Sided Contacts; Cable Length - Imperial:1.2"; Cable Length - Metric:30mm; Jacket Color:White; No. of Contacts:24ContactsRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 25M1572
Product Name Cable Assy, 24Conductor, 30Mm, Wht; No. Of Conductors Molex
Cable Length 0.0984 ft (0.3000 dm)
Unlock Full Specs
to access all available technical data

Similar Products

ZK2000-6200-0xxx | Sensor cable, PUR, 4 x 0.34 mm², drag-chain suitable -  - Beckhoff Automation LLC
Specs
Application Instrumentation and Control
View Details
Twisted Pair Cable - 127025-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE
Cable Conductor Copper
View Details
2 suppliers
Brown PVC Single Wire - 55010850 - Interpower
Specs
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details
Mini Display Port To HDMI 4 K Converter Cable -  - Shenzhen QH Industrial Co., Ltd
Specs
Application Video
Product Type DisplayPort; Mini Display port
View Details