Molex Ffc Jumper Cable; No. Of Conductors Molex 21020-0213

Description
FFC JUMPER CABLE; No. of Conductors:20Conduct or; Pitch Spacing:0.5mm; Contact Orientation:Same Sided Contacts; Cable Length - Imperial:5"; Cable Length - Metric:127mm; Jacket Color:White; Connector Type A:FFC Contacts RoHS Compliant: Yes
Description
FFC JUMPER CABLE; No. of Conductors:20Conduct or; Pitch Spacing:0.5mm; Contact Orientation:Same Sided Contacts; Cable Length - Imperial:5"; Cable Length - Metric:127mm; Jacket Color:White; Connector Type A:FFC Contacts RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Ffc Jumper Cable; No. Of Conductors Molex - 25M1568 - Newark, An Avnet Company
Chicago, IL, United States
Ffc Jumper Cable; No. Of Conductors Molex
25M1568
Ffc Jumper Cable; No. Of Conductors Molex 25M1568
FFC JUMPER CABLE; No. of Conductors:20Conduct or; Pitch Spacing:0.5mm; Contact Orientation:Same Sided Contacts; Cable Length - Imperial:5"; Cable Length - Metric:127mm; Jacket Color:White; Connector Type A:FFC Contacts RoHS Compliant: Yes

FFC JUMPER CABLE; No. of Conductors:20Conductor; Pitch Spacing:0.5mm; Contact Orientation:Same Sided Contacts; Cable Length - Imperial:5"; Cable Length - Metric:127mm; Jacket Color:White; Connector Type A:FFC Contacts RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 25M1568
Product Name Ffc Jumper Cable; No. Of Conductors Molex
Cable Length 0.4167 ft (1.27 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Connecting cable - 706-100/609-100 - WAGO
Specs
Application Instrumentation and Control
Product Type open-ended
Cable Length 3.28 ft (10 dm)
View Details
2 suppliers
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details