Molex Cable Assy, 20Conductor, 102Mm, Wht; No. Of Conductors Molex 21020-0211

Description
CABLE ASSY, 20CONDUCTOR, 102MM, WHT; No. of Conductors:20Conduct or; Pitch Spacing:0.5mm; Contact Orientation:Same Sided Contacts; Cable Length - Imperial:4"; Cable Length - Metric:102mm; Jacket Color:White RoHS Compliant: Yes
Datasheet
Description
CABLE ASSY, 20CONDUCTOR, 102MM, WHT; No. of Conductors:20Conduct or; Pitch Spacing:0.5mm; Contact Orientation:Same Sided Contacts; Cable Length - Imperial:4"; Cable Length - Metric:102mm; Jacket Color:White RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, 20Conductor, 102Mm, Wht; No. Of Conductors Molex - 55H6655 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, 20Conductor, 102Mm, Wht; No. Of Conductors Molex
55H6655
Cable Assy, 20Conductor, 102Mm, Wht; No. Of Conductors Molex 55H6655
CABLE ASSY, 20CONDUCTOR, 102MM, WHT; No. of Conductors:20Conduct or; Pitch Spacing:0.5mm; Contact Orientation:Same Sided Contacts; Cable Length - Imperial:4"; Cable Length - Metric:102mm; Jacket Color:White RoHS Compliant: Yes

CABLE ASSY, 20CONDUCTOR, 102MM, WHT; No. of Conductors:20Conductor; Pitch Spacing:0.5mm; Contact Orientation:Same Sided Contacts; Cable Length - Imperial:4"; Cable Length - Metric:102mm; Jacket Color:White RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 55H6655
Product Name Cable Assy, 20Conductor, 102Mm, Wht; No. Of Conductors Molex
Cable Length 0.3346 ft (1.02 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Mini HDMI To HDMI Cable -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Application Video
Gender Male-Male
View Details
Twisted Pair Cable - 023781-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
2 suppliers
Hand-Flex Interconnect, 0.086
Specs
Cable Type Coaxial
Cable Length 0.3333 ft (1.02 dm)
Rated Temperature -55 to 85 C (-67 to 185 F)
View Details
3 suppliers
Light Blue PVC Single Wire - 55010835 - Interpower
Specs
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details