Molex Ffc Jumper Cable; Cable Length Molex 21020-0207

Description
FFC Jumper Cable; Cable Length:2"; Cable Assembly Type:FFC / FPC; Pitch Spacing:0.02"; Current Rating:0.5A; No. of Contacts:20; Cable Color:White; Voltage Rating:30V; Color:White RoHS Compliant: Yes
Description
FFC Jumper Cable; Cable Length:2"; Cable Assembly Type:FFC / FPC; Pitch Spacing:0.02"; Current Rating:0.5A; No. of Contacts:20; Cable Color:White; Voltage Rating:30V; Color:White RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Ffc Jumper Cable; Cable Length Molex - 55H6651 - Newark, An Avnet Company
Chicago, IL, United States
Ffc Jumper Cable; Cable Length Molex
55H6651
Ffc Jumper Cable; Cable Length Molex 55H6651
FFC Jumper Cable; Cable Length:2"; Cable Assembly Type:FFC / FPC; Pitch Spacing:0.02"; Current Rating:0.5A; No. of Contacts:20; Cable Color:White; Voltage Rating:30V; Color:White RoHS Compliant: Yes

FFC Jumper Cable; Cable Length:2"; Cable Assembly Type:FFC / FPC; Pitch Spacing:0.02"; Current Rating:0.5A; No. of Contacts:20; Cable Color:White; Voltage Rating:30V; Color:White RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 55H6651
Product Name Ffc Jumper Cable; Cable Length Molex
Cable Length 0.1667 ft (0.5080 dm)
Unlock Full Specs
to access all available technical data

Similar Products

RF Cables And RF Cable Assemblies - NZ500 - kTB Solutions
Specs
Application RF
Rated Temperature -55 to 85 C (-67 to 185 F)
View Details
SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Flexible Coaxial Cable 14 GHz - FC445 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Cable Type Coaxial
Cable Shielding Braid (optional feature)
View Details