Molex Ffc Jumper Cable; No. Of Conductors Molex 21020-0176

Description
FFC JUMPER CABLE; No. of Conductors:16Conduct or; Pitch Spacing:0.5mm; Contact Orientation:Opposite Sided Contacts; Cable Length - Imperial:8"; Cable Length - Metric:203mm; Jacket Color:White; Product Range:- RoHS Compliant: Yes
Description
FFC JUMPER CABLE; No. of Conductors:16Conduct or; Pitch Spacing:0.5mm; Contact Orientation:Opposite Sided Contacts; Cable Length - Imperial:8"; Cable Length - Metric:203mm; Jacket Color:White; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Ffc Jumper Cable; No. Of Conductors Molex - 25M1559 - Newark, An Avnet Company
Chicago, IL, United States
Ffc Jumper Cable; No. Of Conductors Molex
25M1559
Ffc Jumper Cable; No. Of Conductors Molex 25M1559
FFC JUMPER CABLE; No. of Conductors:16Conduct or; Pitch Spacing:0.5mm; Contact Orientation:Opposite Sided Contacts; Cable Length - Imperial:8"; Cable Length - Metric:203mm; Jacket Color:White; Product Range:- RoHS Compliant: Yes

FFC JUMPER CABLE; No. of Conductors:16Conductor; Pitch Spacing:0.5mm; Contact Orientation:Opposite Sided Contacts; Cable Length - Imperial:8"; Cable Length - Metric:203mm; Jacket Color:White; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 25M1559
Product Name Ffc Jumper Cable; No. Of Conductors Molex
Cable Length 0.6660 ft (2.03 dm)
Unlock Full Specs
to access all available technical data

Similar Products

OBD 2 J1962 male to female OBD wires with braided hose - QLC16098 - QL-Custom Technology Limited
Specs
Application Automotive
Gender Male-Female
View Details
SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10114734-2020LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 6.56 ft (20 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Interface Adapters & Converters - 1901827 - RS Components, Ltd.
Specs
Application Computer
Cable Type Coaxial
Connector Type BNC; RJ-45; Rj45
View Details