Molex Ffc Jumper Cable; No. Of Conductors Molex 21020-0126

Description
FFC JUMPER CABLE; No. of Conductors:12Conduct or; Pitch Spacing:0.5mm; Contact Orientation:Opposite Sided Contacts; Cable Length - Imperial:5"; Cable Length - Metric:127mm; Jacket Color:-; Product Range:-; No. of Contacts:12Contacts RoHS Compliant: Yes
Description
FFC JUMPER CABLE; No. of Conductors:12Conduct or; Pitch Spacing:0.5mm; Contact Orientation:Opposite Sided Contacts; Cable Length - Imperial:5"; Cable Length - Metric:127mm; Jacket Color:-; Product Range:-; No. of Contacts:12Contacts RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Ffc Jumper Cable; No. Of Conductors Molex - 25M1550 - Newark, An Avnet Company
Chicago, IL, United States
Ffc Jumper Cable; No. Of Conductors Molex
25M1550
Ffc Jumper Cable; No. Of Conductors Molex 25M1550
FFC JUMPER CABLE; No. of Conductors:12Conduct or; Pitch Spacing:0.5mm; Contact Orientation:Opposite Sided Contacts; Cable Length - Imperial:5"; Cable Length - Metric:127mm; Jacket Color:-; Product Range:-; No. of Contacts:12Contacts RoHS Compliant: Yes

FFC JUMPER CABLE; No. of Conductors:12Conductor; Pitch Spacing:0.5mm; Contact Orientation:Opposite Sided Contacts; Cable Length - Imperial:5"; Cable Length - Metric:127mm; Jacket Color:-; Product Range:-; No. of Contacts:12Contacts RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 25M1550
Product Name Ffc Jumper Cable; No. Of Conductors Molex
Cable Length 0.4167 ft (1.27 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Rotary System Cable, Type 4, Bare Cable to Stainless Ball - AC-C0H0-4-1000-048 - Southco
Specs
Application Instrumentation and Control
Cable Length 3.28 ft (10 dm)
View Details
Flexible Interconnect, 0.047
Specs
Cable Type Coaxial
Cable Length 0.5000 ft (1.52 dm)
Rated Temperature -55 to 100 C (-67 to 212 F)
View Details
H07 V-K Single Fine Wire Stranded - 86023040 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details