Molex Rectangular Connectors - 2098109 2098109

Description
Manufacturer: Molex, LLC Win Source Part Number: 1021379-2098109 Packaging: Bulk Type: Power Contact Finish: Tin Contact Finish Thickness: 20μin (0.51μm) Wire Gauge: 14-18 AWG Contact Termination: Crimp Pin or Socket: Pin Categories: Connectors, Interconnects Status: Active Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Molex, LLC Win Source Part Number: 1021379-2098109 Packaging: Bulk Type: Power Contact Finish: Tin Contact Finish Thickness: 20μin (0.51μm) Wire Gauge: 14-18 AWG Contact Termination: Crimp Pin or Socket: Pin Categories: Connectors, Interconnects Status: Active Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connectors - 2098109 - 1021379-2098109 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 2098109
1021379-2098109
Rectangular Connectors - 2098109 1021379-2098109
Manufacturer: Molex, LLC Win Source Part Number: 1021379-2098109 Packaging: Bulk Type: Power Contact Finish: Tin Contact Finish Thickness: 20μin (0.51μm) Wire Gauge: 14-18 AWG Contact Termination: Crimp Pin or Socket: Pin Categories: Connectors, Interconnects Status: Active Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance

Manufacturer: Molex, LLC
Win Source Part Number: 1021379-2098109
Packaging: Bulk
Type: Power
Contact Finish: Tin
Contact Finish Thickness: 20μin (0.51μm)
Wire Gauge: 14-18 AWG
Contact Termination: Crimp
Pin or Socket: Pin
Categories: Connectors, Interconnects
Status: Active
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
340-2098109
Electronic Connector 340-2098109
CONN MALE TERM 14-18AWG Product overview: 2098109 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-2098109 can be used for catalog matching and distributor lookup.

CONN MALE TERM 14-18AWG Product overview: 2098109 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-2098109 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Electrical Connectors Electrical Connectors
Product Number 1021379-2098109 340-2098109
Product Name Rectangular Connectors - 2098109 Electronic Connector
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm TNC Connector, TNC Inline Jack - 190523A - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Termination Crimp
Voltage Rating 500 volts
View Details
Memory Card Socket CFast Card Connectors Series - CFast Card Low Profile Host Connectors - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; PC Card Connector
Gender Female / Jack
Termination Through Hole
View Details