Molex Arrays, Edge Type, Mezzanine (Board to Board) 2093111115

Description
330 Position Connector High Density Array, Female Surface Mount Gold
Request a Quote Datasheet
Description
330 Position Connector High Density Array, Female Surface Mount Gold
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Arrays, Edge Type, Mezzanine (Board to Board) - WM26377TR-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Edge Type, Mezzanine (Board to Board)
WM26377TR-ND
Arrays, Edge Type, Mezzanine (Board to Board) WM26377TR-ND
330 Position Connector High Density Array, Female Surface Mount Gold

330 Position Connector High Density Array, Female Surface Mount Gold

Buy Now Datasheet
Arrays, Edge Type, Mezzanine (Board to Board) - WM26377CT-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Edge Type, Mezzanine (Board to Board)
WM26377CT-ND
Arrays, Edge Type, Mezzanine (Board to Board) WM26377CT-ND
330 Position Connector High Density Array, Female Surface Mount Gold

330 Position Connector High Density Array, Female Surface Mount Gold

Buy Now Datasheet
Singapore, Singapore
BGA Electronic Connector
308-2093111115
BGA Electronic Connector 308-2093111115
2.50mm Mezz Header/Receptacle, BGA, 15 Pair, 11 Row, Gold Product overview: 2093111115 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include BGA. Search-friendly keywords include connector, interconnect, header, socket, terminal block, BGA, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-2093111115 can be used for catalog matching and distributor lookup.

2.50mm Mezz Header/Receptacle, BGA, 15 Pair, 11 Row, Gold Product overview: 2093111115 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include BGA. Search-friendly keywords include connector, interconnect, header, socket, terminal block, BGA, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-2093111115 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors, Interconnects Rectangular Connectors Arrays, Edge Type, Mezzanine (Board to Board) -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects Rectangular Connectors Arrays, Edge Type, Mezzanine (Board to Board)
Connectors, Interconnects Rectangular Connectors Arrays, Edge Type, Mezzanine (Board to Board)
Manufacturer: Molex Category: Connectors, Interconnects Rectangular Connectors Arrays, Edge Type, Mezzanine (Board to Board) Series: Mirror Mezz 202828 Number of Positions: 330 Connector Type: High Density Array, Female Contact Finish: Gold Package: Tape & Reel (TR) Cut Tape (CT) Mounting Type: Surface Mount Alternative Parts (Cross-Reference): Cross Product Status: Active

Manufacturer: Molex
Category: Connectors, Interconnects Rectangular Connectors Arrays, Edge Type, Mezzanine (Board to Board)
Series: Mirror Mezz 202828
Number of Positions: 330
Connector Type: High Density Array, Female
Contact Finish: Gold
Package: Tape & Reel (TR) Cut Tape (CT)
Mounting Type: Surface Mount
Alternative Parts (Cross-Reference): Cross
Product Status: Active

Buy Now Datasheet
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
2093111115
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) 2093111115
CONN HD ARRAY RCPT 330P SMD GOLD

CONN HD ARRAY RCPT 330P SMD GOLD

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Acme Chip Technology Co., Limited
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number WM26377TR-ND 308-2093111115 2093111115
Product Name Arrays, Edge Type, Mezzanine (Board to Board) BGA Electronic Connector Connectors, Interconnects Rectangular Connectors Arrays, Edge Type, Mezzanine (Board to Board) Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
Category Board to Board Connector
Unlock Full Specs
to access all available technical data