Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1001000-209209-0003
Number of Rows: 1
Gender: Receptacle
Housing Material: Thermoplastic
Categories: OEM Parts(0-9)
Alternative Parts (Cross-Reference): 209209-0003209209-00
Country of Origin: IN
Popularity: Low
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Shortage
RoHS: Compliant
Schedule B: 8536695050, 8536695050
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1001000-209209-0003 |
| Product Name | OEM Parts - OEM Parts (0 - 9) - 209209-0003 |