HDR ASSEM,1X3 CKT L1NK 300
Connector
CONNECTOR, HEADER, 3POS, 1ROW, 3MM; Connector Systems:Power, Wire-to-Board; Pitch Spacing:3mm; No. of Rows:1Rows; No. of Contacts:3Contacts; Contact Termination Type:Through Hole Straight; Product Range:L1NK 300 209208 Series RoHS Compliant: Yes
| Heilind Electronics, Inc. | Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 209208-0003 | 209208-0003 | 77AH5315 |
| Product Name | Connectors Crimp Housings, Series Mating PCB Headers | Connector, Header, 3Pos, 1Row, 3Mm; Connector Systems Molex | |
| Connector Type | Board to Board Connector; Wire to Board Connector |