Molex Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts 2091102

Description
Manufacturer: Molex Win Source Part Number: 1332300-0002091102 Category: Connectors, Interconnects>Rectan gular Connectors>Rectangul ar Connector Contacts Packaging: Reel - TR Type: Power Contact Finish: Tin Contact Finish Thickness: 20.0µin (0.51µm) Wire Gauge: 14-20 AWG Contact Termination: Crimp Pin or Socket: Socket Standard Package: 7,000 ECCN: EAR99 Fake Threat In the Open Market: 66 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.90.4000 Other Part Number: 02-09-1102,WM1101CT, WM1101DKR-ND,0209110 2-C,2091102,02-09-11 02-C,1189-A(P901),00 02-09-1102-C,WM1101D KR,0002-09-1102,WM11 01CT-NDR,WM1101DKRIN ACTIVE,0002091102-C, WM1101TR,02091102 Base Product Number: 000209 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Molex Win Source Part Number: 1332300-0002091102 Category: Connectors, Interconnects>Rectan gular Connectors>Rectangul ar Connector Contacts Packaging: Reel - TR Type: Power Contact Finish: Tin Contact Finish Thickness: 20.0µin (0.51µm) Wire Gauge: 14-20 AWG Contact Termination: Crimp Pin or Socket: Socket Standard Package: 7,000 ECCN: EAR99 Fake Threat In the Open Market: 66 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.90.4000 Other Part Number: 02-09-1102,WM1101CT, WM1101DKR-ND,0209110 2-C,2091102,02-09-11 02-C,1189-A(P901),00 02-09-1102-C,WM1101D KR,0002-09-1102,WM11 01CT-NDR,WM1101DKRIN ACTIVE,0002091102-C, WM1101TR,02091102 Base Product Number: 000209 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts - 1332300-0002091102 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts
1332300-0002091102
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts 1332300-0002091102
Manufacturer: Molex Win Source Part Number: 1332300-0002091102 Category: Connectors, Interconnects>Rectan gular Connectors>Rectangul ar Connector Contacts Packaging: Reel - TR Type: Power Contact Finish: Tin Contact Finish Thickness: 20.0µin (0.51µm) Wire Gauge: 14-20 AWG Contact Termination: Crimp Pin or Socket: Socket Standard Package: 7,000 ECCN: EAR99 Fake Threat In the Open Market: 66 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.90.4000 Other Part Number: 02-09-1102,WM1101CT, WM1101DKR-ND,0209110 2-C,2091102,02-09-11 02-C,1189-A(P901),00 02-09-1102-C,WM1101D KR,0002-09-1102,WM11 01CT-NDR,WM1101DKRIN ACTIVE,0002091102-C, WM1101TR,02091102 Base Product Number: 000209 RoHS Status: ROHS3 Compliant

Manufacturer: Molex
Win Source Part Number: 1332300-0002091102
Category: Connectors, Interconnects>Rectangular Connectors>Rectangular Connector Contacts
Packaging: Reel - TR
Type: Power
Contact Finish: Tin
Contact Finish Thickness: 20.0µin (0.51µm)
Wire Gauge: 14-20 AWG
Contact Termination: Crimp
Pin or Socket: Socket
Standard Package: 7,000
ECCN: EAR99
Fake Threat In the Open Market: 66
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.90.4000
Other Part Number: 02-09-1102,WM1101CT,WM1101DKR-ND,02091102-C,2091102,02-09-1102-C,1189-A(P901),0002-09-1102-C,WM1101DKR,0002-09-1102,WM1101CT-NDR,WM1101DKRINACTIVE,0002091102-C,WM1101TR,02091102
Base Product Number: 000209
RoHS Status: ROHS3 Compliant

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Number 1332300-0002091102
Product Name Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Nicomatic North America
View Details
DBNC series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Coaxial Connector
Geometry Straight
Mounting Bulkhead
View Details
D-Sub, D-Shaped Connector Adapters - 2084-BB-MMNM9-ND - DigiKey
Specs
Connector Type D-Sub Connector
View Details