Molex USB, DVI, HDMI Connector Assemblies 2086581002

Description
HDMI HDMI 2.1 Receptacle Connector 19 Position Surface Mount, Right Angle; Through Hole
Request a Quote Datasheet
Description
HDMI HDMI 2.1 Receptacle Connector 19 Position Surface Mount, Right Angle; Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
USB, DVI, HDMI Connector Assemblies - 900-2086581002-ND - DigiKey
Thief River Falls, MN, United States
USB, DVI, HDMI Connector Assemblies
900-2086581002-ND
USB, DVI, HDMI Connector Assemblies 900-2086581002-ND
HDMI HDMI 2.1 Receptacle Connector 19 Position Surface Mount, Right Angle; Through Hole

HDMI HDMI 2.1 Receptacle Connector 19 Position Surface Mount, Right Angle; Through Hole

Buy Now Datasheet
Singapore, Singapore
SMD Electronic Connector
312-2086581002
SMD Electronic Connector 312-2086581002
HDMI Connector, 19 Pos, Solder, Right Angle, SMD Product overview: 2086581002 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 312-2086581002 can be used for catalog matching and distributor lookup.

HDMI Connector, 19 Pos, Solder, Right Angle, SMD Product overview: 2086581002 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 312-2086581002 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors, Interconnects USB, DVI, HDMI Connectors USB, DVI, HDMI Connector Assemblies -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects USB, DVI, HDMI Connectors USB, DVI, HDMI Connector Assemblies
Connectors, Interconnects USB, DVI, HDMI Connectors USB, DVI, HDMI Connector Assemblies
Manufacturer: Molex Category: Connectors, Interconnects USB, DVI, HDMI Connectors USB, DVI, HDMI Connector Assemblies Series: 208658 Connector Type: HDMI Package: Tray Voltage - Rated: 40VDC Mounting Feature: Flange, Horizontal Operating Temperature: -20°C ~ 85°C Mounting Type: Surface Mount, Right Angle; Through Hole Alternative Parts (Cross-Reference): Cross Product Status: Active

Manufacturer: Molex
Category: Connectors, Interconnects USB, DVI, HDMI Connectors USB, DVI, HDMI Connector Assemblies
Series: 208658
Connector Type: HDMI
Package: Tray
Voltage - Rated: 40VDC
Mounting Feature: Flange, Horizontal
Operating Temperature: -20°C ~ 85°C
Mounting Type: Surface Mount, Right Angle; Through Hole
Alternative Parts (Cross-Reference): Cross
Product Status: Active

Buy Now Datasheet
USB, DVI, HDMI Connector Assemblies - 2086581002 - ODG (Origin Data Global)
Shenzhen, China
USB, DVI, HDMI Connector Assemblies
2086581002
USB, DVI, HDMI Connector Assemblies 2086581002
CONN RCPT HDMI V2.1 19POS SMD RA

CONN RCPT HDMI V2.1 19POS SMD RA

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global)
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 900-2086581002-ND 312-2086581002 2086581002
Product Name USB, DVI, HDMI Connector Assemblies SMD Electronic Connector Connectors, Interconnects USB, DVI, HDMI Connectors USB, DVI, HDMI Connector Assemblies USB, DVI, HDMI Connector Assemblies
Category USB
Connector Type HDMI USB
Gender Female / Jack
Mounting Surface Mount, Right Angle; Through Hole Surface Mount, Right Angle; Through Hole Surface Mount, Right Angle; Through Hole
Unlock Full Specs
to access all available technical data