Molex HDMI Connectors 208658-1101

Description
Connector
Request a Quote Datasheet
Description
Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connector

Connector

Buy Now
HDMI Connectors - 2010423 - RS Components, Ltd.
Corby, Northants, United Kingdom
HDMI Connectors
2010423
HDMI Connectors 2010423
Molex 2086581101 Connector

Molex 2086581101 Connector

Supplier's Site
HDMI Connectors - 2010424 - RS Components, Ltd.
Corby, Northants, United Kingdom
HDMI Connectors
2010424
HDMI Connectors 2010424
Molex 2086581101 Connector

Molex 2086581101 Connector

Supplier's Site
Hdmi Connector, Rcpt, 19Pos, Smt; No. Of Contacts Molex - 42AH2514 - Newark, An Avnet Company
Chicago, IL, United States
Hdmi Connector, Rcpt, 19Pos, Smt; No. Of Contacts Molex
42AH2514
Hdmi Connector, Rcpt, 19Pos, Smt; No. Of Contacts Molex 42AH2514
HDMI CONNECTOR, RCPT, 19POS, SMT; No. of Contacts:19Contacts; Gender:Receptacle; Connector Mounting:PCB Mount; Contact Termination:Surface Mount Right Angle; Contact Plating:Gold Plated Contacts; Connector Body Material:Brass Body RoHS Compliant: Yes

HDMI CONNECTOR, RCPT, 19POS, SMT; No. of Contacts:19Contacts; Gender:Receptacle; Connector Mounting:PCB Mount; Contact Termination:Surface Mount Right Angle; Contact Plating:Gold Plated Contacts; Connector Body Material:Brass Body RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 208658-1101 2010423 42AH2514
Product Name HDMI Connectors Hdmi Connector, Rcpt, 19Pos, Smt; No. Of Contacts Molex
Connector Type Audio / Video
Gender Male / Plug; Female / Jack
Geometry Straight; Vertical
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - 1243438 - RS Components, Ltd.
Specs
Connector Type Coaxial Connector; RF and Microwave Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug; Female / Jack
View Details
3 suppliers
Cable Connectors - NCS-MG-A830-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
View Details
Circular Connector Assemblies - 2171-NECL-S-L12W5-C2-Q10-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Mounting Free Hanging (In-Line), Angled
Voltage Rating 63 volts
View Details