1.0 HDMI R/A HEADER ASSY (I/M TYPE)
Connector
HDMI CONNECTOR, RCPT, 19POS, SMT; No. of Contacts:19Contacts;
HDMI CONNECTOR, RCPT, 19POS, SMT ROHS COMPLIANT: YES
| Heilind Electronics, Inc. | Powell Electronics, Inc. | RS Components, Ltd. | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 208658-1051 | 208658-1051 | 2010415 | 42AH2510 | 76AH6545 |
| Product Name | Connectors Audio & Video, HDMI, Displayport, DVI | HDMI Connectors | Hdmi Connector, Rcpt, 19Pos, Smt; No. Of Contacts Molex | Hdmi Connector, Rcpt, 19Pos, Smt Rohs Compliant Molex | |
| Connector Type | Audio / Video | ||||
| Gender | Male / Plug; Female / Jack | ||||
| Geometry | Right Angle; Right angle |