Molex Connectors Audio & Video, HDMI, Displayport, DVI 208658-1002

Description
Connector
Request a Quote Datasheet
Description
Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Connectors Audio & Video, HDMI, Displayport, DVI - 208658-1002 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Audio & Video, HDMI, Displayport, DVI
208658-1002
Connectors Audio & Video, HDMI, Displayport, DVI 208658-1002
1.0 HDMI RA HEADER ASSY IM TYP

1.0 HDMI RA HEADER ASSY IM TYP

Buy Now
Hdmi Connector, Rcpt, 19Pos, Smt; No. Of Contacts Molex - 42AH2509 - Newark, An Avnet Company
Chicago, IL, United States
Hdmi Connector, Rcpt, 19Pos, Smt; No. Of Contacts Molex
42AH2509
Hdmi Connector, Rcpt, 19Pos, Smt; No. Of Contacts Molex 42AH2509
HDMI CONNECTOR, RCPT, 19POS, SMT; No. of Contacts:19Contacts; Gender:Receptacle; Connector Mounting:Panel PCB Mount; Contact Termination:Surface Mount Right Angle; Contact Plating:Gold Plated Contacts; Product Range:208658 Series RoHS Compliant: Yes

HDMI CONNECTOR, RCPT, 19POS, SMT; No. of Contacts:19Contacts; Gender:Receptacle; Connector Mounting:Panel PCB Mount; Contact Termination:Surface Mount Right Angle; Contact Plating:Gold Plated Contacts; Product Range:208658 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 208658-1002 208658-1002 42AH2509
Product Name Connectors Audio & Video, HDMI, Displayport, DVI Hdmi Connector, Rcpt, 19Pos, Smt; No. Of Contacts Molex
Termination Surface Mount Right Angle
Unlock Full Specs
to access all available technical data

Similar Products