Molex Antennas 208485-0001

Description
Antennas 600MHz-4000MHz Ceramic LwProf SMT
Datasheet
Description
Antennas 600MHz-4000MHz Ceramic LwProf SMT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Antennas
208485-0001
Antennas 208485-0001
Antennas 600MHz-4000MHz Ceramic LwProf SMT

Antennas 600MHz-4000MHz Ceramic LwProf SMT

Buy Now Datasheet
Cellular Antenna, 3.3-3.8Ghz, 3.6Dbi Rohs Compliant Molex - 80AH3090 - Newark, An Avnet Company
Chicago, IL, United States
Cellular Antenna, 3.3-3.8Ghz, 3.6Dbi Rohs Compliant Molex
80AH3090
Cellular Antenna, 3.3-3.8Ghz, 3.6Dbi Rohs Compliant Molex 80AH3090
CELLULAR ANTENNA, 3.3-3.8GHZ, 3.6DBI ROHS COMPLIANT: YES

CELLULAR ANTENNA, 3.3-3.8GHZ, 3.6DBI ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Antennas Antennas
Product Number 208485-0001 80AH3090
Product Name Antennas Cellular Antenna, 3.3-3.8Ghz, 3.6Dbi Rohs Compliant Molex
Unlock Full Specs
to access all available technical data

Similar Products

Multi-Band Antennas - 115743 - RS Components, Ltd.
Specs
Applications Multi-band
Primary Frequency Range 1710.0 to 2690.0 MHz
Gain 2.5 dB
View Details
Wi-Fi antenna covers 2.4 GHz, 5 GHz, and up to 7 GHz bands, Terminal SMA-M -  - Advantech
Specs
Applications Basestation; Cellular or PCS Terminal
Technology Type Dipole
View Details
2 suppliers
Biconical Antennas - Model SAS-547 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Omni directional
Polarization Linear
View Details
Antenna - 758-974 - WAGO
Specs
Primary Frequency Range 617.0 to 6000.0 MHz
View Details
3 suppliers