Molex WiFi Antennas 2084820200

Description
2.4/5GHz MIMO 2x2 flexible antenna 200m
Request a Quote Datasheet
Description
2.4/5GHz MIMO 2x2 flexible antenna 200m
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
WiFi Antennas - 2182161 - RS Components, Ltd.
Corby, Northants, United Kingdom
WiFi Antennas
2182161
WiFi Antennas 2182161
2.4/5GHz MIMO 2x2 flexible antenna 200m

2.4/5GHz MIMO 2x2 flexible antenna 200m

Supplier's Site
WiFi Antennas - 2182159 - RS Components, Ltd.
Corby, Northants, United Kingdom
WiFi Antennas
2182159
WiFi Antennas 2182159
2.4/5GHz MIMO 2x2 flexible antenna 200m

2.4/5GHz MIMO 2x2 flexible antenna 200m

Supplier's Site
RF Antennas - 900-2084820200-ND - DigiKey
Thief River Falls, MN, United States
RF Antenna

RF Antenna

Buy Now Datasheet
RF Antennas - 2084820200 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
2084820200
RF Antennas 2084820200
RF Antenna

RF Antenna

Buy Now

Technical Specifications

  RS Components, Ltd. DigiKey Quarktwin Technology Ltd.
Product Category Antennas Antennas Antennas
Product Number 2182161 900-2084820200-ND 2084820200
Product Name WiFi Antennas RF Antennas RF Antennas
Applications Modem or Wireless Network Modem or Wireless Network; Bluetooth, Wi-Fi, Zigbee™
Primary Frequency Range 2400.0 to ? MHz 2442.0 to 5500.0 MHz
Gain 5.4 dB 4.5 to 5.4 dB
Form Factor / Mounting Internal
Unlock Full Specs
to access all available technical data

Similar Products

Xbeam™ A EX 2.4GHz & 5.0GHz - xbeam a ex - BARTEC
Specs
Polarization Other;

Vertical

Primary Frequency Range 2400.0 to 5800.0 MHz
Power 2 watts
View Details
RF Antennas - 2084-BB-AO-ALTE-36S-ND - DigiKey
Specs
Applications Cellular or PCS Terminal; Modem or Wireless Network; LTE
Primary Frequency Range 700.0 to 2700.0 MHz
Gain 2 dB
View Details
2 suppliers
RF, Antenna centric solutions - BGSA400ML10 - Infineon Technologies AG
Specs
Primary Frequency Range 400.0 to 7125.0 MHz
View Details
RF Antennas - 2946-758-912-ND - DigiKey
Specs
Applications Modem or Wireless Network; Bluetooth, WLAN
Primary Frequency Range 2442.5 MHz
Gain 2 dB
View Details
2 suppliers