Molex WiFi Antennas 2084820100

Description
2.4/5GHz MIMO 2x2 flexible antenna 100mm
Request a Quote Datasheet
Description
2.4/5GHz MIMO 2x2 flexible antenna 100mm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
WiFi Antennas - 2182157 - RS Components, Ltd.
Corby, Northants, United Kingdom
WiFi Antennas
2182157
WiFi Antennas 2182157
2.4/5GHz MIMO 2x2 flexible antenna 100mm

2.4/5GHz MIMO 2x2 flexible antenna 100mm

Supplier's Site
WiFi Antennas - 2182158 - RS Components, Ltd.
Corby, Northants, United Kingdom
WiFi Antennas
2182158
WiFi Antennas 2182158
2.4/5GHz MIMO 2x2 flexible antenna 100mm

2.4/5GHz MIMO 2x2 flexible antenna 100mm

Supplier's Site
RF Antennas - WM25394-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
WM25394-ND
RF Antennas WM25394-ND
2.45GHz, 5.5GHz Bluetooth, Wi-Fi, Zigbee™ PCB Trace RF Antenna 2.4GHz ~ 2.5GHz, 5.15GHz ~ 5.85GHz 2.9dBi, 3.4dBi, 5dBi, 5.9dBi U.FL (UMCC), IPEX MHF1 Adhesive

2.45GHz, 5.5GHz Bluetooth, Wi-Fi, Zigbee™ PCB Trace RF Antenna 2.4GHz ~ 2.5GHz, 5.15GHz ~ 5.85GHz 2.9dBi, 3.4dBi, 5dBi, 5.9dBi U.FL (UMCC), IPEX MHF1 Adhesive

Buy Now Datasheet
RF Antennas - 2084820100 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
2084820100
RF Antennas 2084820100
2.45GHz, 5.5GHz Bluetooth, Wi-Fi, Zigbee™ PCB Trace RF Antenna 2.4GHz ~ 2.5GHz, 5.15GHz ~ 5.85GHz 2.9dBi, 3.4dBi, 5dBi, 5.9dBi U.FL (UMCC), IPEX MHF1 Adhesive

2.45GHz, 5.5GHz Bluetooth, Wi-Fi, Zigbee™ PCB Trace RF Antenna 2.4GHz ~ 2.5GHz, 5.15GHz ~ 5.85GHz 2.9dBi, 3.4dBi, 5dBi, 5.9dBi U.FL (UMCC), IPEX MHF1 Adhesive

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Quarktwin Technology Ltd.
Product Category Antennas Antennas Antennas
Product Number 2182157 WM25394-ND 2084820100
Product Name WiFi Antennas RF Antennas RF Antennas
Applications Modem or Wireless Network Modem or Wireless Network; Bluetooth, Wi-Fi, Zigbee™ Bluetooth, Wi-Fi, Zigbee™
Primary Frequency Range 2400.0 to ? MHz 2450.0 to 5500.0 MHz
Gain 5.9 dB 2.9 to 5.9 dB
Form Factor / Mounting Internal
Unlock Full Specs
to access all available technical data

Similar Products

Wi-Fi antenna covers 2.4 GHz, 5 GHz, and up to 7 GHz bands, Terminal SMA-M -  - Advantech
Specs
Applications Basestation; Cellular or PCS Terminal
Technology Type Dipole
View Details
2 suppliers
H-Field Rod Antenna - Model HFR-1 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Antenna - 758-974/000-001 - WAGO
Specs
Primary Frequency Range 617.0 to 6000.0 MHz
View Details
3 suppliers