Molex RF Antennas 2081420001

Description
868/915MHZ CERAMIC ANTENNA
Datasheet
Description
868/915MHZ CERAMIC ANTENNA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 2081420001 - ODG (Origin Data Global)
Shenzhen, China
RF Antennas
2081420001
RF Antennas 2081420001
868/915MHZ CERAMIC ANTENNA

868/915MHZ CERAMIC ANTENNA

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global)
Product Category Network and Communication Chips
Product Number 2081420001
Product Name RF Antennas
Operating Frequency 868 to 928 MHz
Unlock Full Specs
to access all available technical data

Similar Products

17.7 - 21.2 GHz K-Band Quad 4x2 Rx Beamformer - AWMF-0197 - Qorvo
Specs
Device Type Beamformers
Features RoHS
Operating Frequency 17700 to 21200 MHz
View Details
RF Transceiver ICs - 448-CYW20706UA1KFFB1G-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Supply Voltage 3.3V
View Details
2 suppliers
Interface - Drivers, Receivers, Transceivers - 2ED020I06FI - Lingto Electronic Limited
Specs
Device Type Transceiver
View Details