Molex Rectangular Connectors - 0002081235 2081235

Description
Manufacturer: Molex, LLC Win Source Part Number: 880747-0002081235 Series: 8980 Features: Pin Contact Tin-Lead 14-20 AWG Crimp Power Package: Bulk Part Status: Obsolete Family Name: 000208 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited Quantity per package: 100 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.90.4000 Other Part Number: 0002-08-1235, 0002-08-1235-C, 0002081235-C, 02-08-1235, 02-08-1235-C, 02081235, 02081235-C, 2081235, 8980-6L, 900-0002081235, WM6984, WM6984-ND
Request a Quote Datasheet
Description
Manufacturer: Molex, LLC Win Source Part Number: 880747-0002081235 Series: 8980 Features: Pin Contact Tin-Lead 14-20 AWG Crimp Power Package: Bulk Part Status: Obsolete Family Name: 000208 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited Quantity per package: 100 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.90.4000 Other Part Number: 0002-08-1235, 0002-08-1235-C, 0002081235-C, 02-08-1235, 02-08-1235-C, 02081235, 02081235-C, 2081235, 8980-6L, 900-0002081235, WM6984, WM6984-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connectors - 0002081235 - 880747-0002081235 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 0002081235
880747-0002081235
Rectangular Connectors - 0002081235 880747-0002081235
Manufacturer: Molex, LLC Win Source Part Number: 880747-0002081235 Series: 8980 Features: Pin Contact Tin-Lead 14-20 AWG Crimp Power Package: Bulk Part Status: Obsolete Family Name: 000208 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited Quantity per package: 100 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.90.4000 Other Part Number: 0002-08-1235, 0002-08-1235-C, 0002081235-C, 02-08-1235, 02-08-1235-C, 02081235, 02081235-C, 2081235, 8980-6L, 900-0002081235, WM6984, WM6984-ND

Manufacturer: Molex, LLC
Win Source Part Number: 880747-0002081235
Series: 8980
Features: Pin Contact Tin-Lead 14-20 AWG Crimp Power
Package: Bulk
Part Status: Obsolete
Family Name: 000208
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
Quantity per package: 100
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.90.4000
Other Part Number: 0002-08-1235, 0002-08-1235-C, 0002081235-C, 02-08-1235, 02-08-1235-C, 02081235, 02081235-C, 2081235, 8980-6L, 900-0002081235, WM6984, WM6984-ND

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Number 880747-0002081235
Product Name Rectangular Connectors - 0002081235
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

M8 Female Cable Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details
Mating Connector/Plugs - Bx8S - Strainsert
Specs
Connector Type Military Connector
Gender Female / Jack
Contact Size (AWG) 20 AWG
View Details