Molex Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts 2081003

Description
Manufacturer: Molex Win Source Part Number: 1334547-0002081003 Category: Connectors, Interconnects>Rectan gular Connectors>Rectangul ar Connector Contacts Packaging: Reel - TR Type: Power Contact Finish: Tin Contact Finish Thickness: 20.0µin (0.51µm) Wire Gauge: 14-20 AWG Contact Termination: Crimp Pin or Socket: Socket Standard Package: 4,000 ECCN: EAR99 Fake Threat In the Open Market: 84 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.90.4000 Other Part Number: 2081003,42024-1B1,02 081003,WM2291CT,0002 -08-1003,02-08-1003, WM2291TR Base Product Number: 000208 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Molex Win Source Part Number: 1334547-0002081003 Category: Connectors, Interconnects>Rectan gular Connectors>Rectangul ar Connector Contacts Packaging: Reel - TR Type: Power Contact Finish: Tin Contact Finish Thickness: 20.0µin (0.51µm) Wire Gauge: 14-20 AWG Contact Termination: Crimp Pin or Socket: Socket Standard Package: 4,000 ECCN: EAR99 Fake Threat In the Open Market: 84 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.90.4000 Other Part Number: 2081003,42024-1B1,02 081003,WM2291CT,0002 -08-1003,02-08-1003, WM2291TR Base Product Number: 000208 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts - 1334547-0002081003 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts
1334547-0002081003
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts 1334547-0002081003
Manufacturer: Molex Win Source Part Number: 1334547-0002081003 Category: Connectors, Interconnects>Rectan gular Connectors>Rectangul ar Connector Contacts Packaging: Reel - TR Type: Power Contact Finish: Tin Contact Finish Thickness: 20.0µin (0.51µm) Wire Gauge: 14-20 AWG Contact Termination: Crimp Pin or Socket: Socket Standard Package: 4,000 ECCN: EAR99 Fake Threat In the Open Market: 84 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.90.4000 Other Part Number: 2081003,42024-1B1,02 081003,WM2291CT,0002 -08-1003,02-08-1003, WM2291TR Base Product Number: 000208 RoHS Status: ROHS3 Compliant

Manufacturer: Molex
Win Source Part Number: 1334547-0002081003
Category: Connectors, Interconnects>Rectangular Connectors>Rectangular Connector Contacts
Packaging: Reel - TR
Type: Power
Contact Finish: Tin
Contact Finish Thickness: 20.0µin (0.51µm)
Wire Gauge: 14-20 AWG
Contact Termination: Crimp
Pin or Socket: Socket
Standard Package: 4,000
ECCN: EAR99
Fake Threat In the Open Market: 84
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.90.4000
Other Part Number: 2081003,42024-1B1,02081003,WM2291CT,0002-08-1003,02-08-1003,WM2291TR
Base Product Number: 000208
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Rectangular Connectors - 2081003 - 004927-0002081003 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 2081003
004927-0002081003
Rectangular Connectors - 2081003 004927-0002081003
Manufacturer: Molex, LLC Win Source Part Number: 004927-0002081003 Packaging: Reel - TR Type: Power Contact Finish: Tin Contact Finish Thickness: 20μin (0.51μm) Wire Gauge: 14-20 AWG Contact Termination: Crimp Pin or Socket: Socket Categories: Connectors, Interconnects Status: Active Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Sufficient

Manufacturer: Molex, LLC
Win Source Part Number: 004927-0002081003
Packaging: Reel - TR
Type: Power
Contact Finish: Tin
Contact Finish Thickness: 20μin (0.51μm)
Wire Gauge: 14-20 AWG
Contact Termination: Crimp
Pin or Socket: Socket
Categories: Connectors, Interconnects
Status: Active
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
340-2081003
Electronic Connector 340-2081003
TERMINAL MLX 14-20AWG FEMALE Product overview: 2081003 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-2081003 can be used for catalog matching and distributor lookup.

TERMINAL MLX 14-20AWG FEMALE Product overview: 2081003 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-2081003 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Electrical Connectors Electrical Connectors
Product Number 1334547-0002081003 340-2081003
Product Name Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts Electronic Connector
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Subminiature D-type Connector, 9 Pins, In-Vacuum, Male Pins - A2374-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Male / Plug
View Details
Low Profile RJ45 with 10G-5G-2.5G BASE-T Transformer Integrated Jacks - KJ30864-MECA7-500T - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
View Details
Industrial Circular Connectors - 335893 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details