Molex Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts 2081001

Description
Manufacturer: Molex Win Source Part Number: 1333555-0002081001 Category: Connectors, Interconnects>Rectan gular Connectors>Rectangul ar Connector Contacts Packaging: Reel - TR Type: Power Contact Finish: Tin Contact Finish Thickness: 20.0µin (0.51µm) Wire Gauge: 14-20 AWG Contact Termination: Crimp Pin or Socket: Socket Standard Package: 4,000 ECCN: EAR99 Fake Threat In the Open Market: 74 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.90.4000 Other Part Number: 02081001-C,0002-08-1 001-C,0002081001-C,W M1271TR,2081001,4202 4-1A1,0002-08-1001,0 2-08-1001,02-08-1001 -C,02081001,WM1271CT Base Product Number: 000208 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Molex Win Source Part Number: 1333555-0002081001 Category: Connectors, Interconnects>Rectan gular Connectors>Rectangul ar Connector Contacts Packaging: Reel - TR Type: Power Contact Finish: Tin Contact Finish Thickness: 20.0µin (0.51µm) Wire Gauge: 14-20 AWG Contact Termination: Crimp Pin or Socket: Socket Standard Package: 4,000 ECCN: EAR99 Fake Threat In the Open Market: 74 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.90.4000 Other Part Number: 02081001-C,0002-08-1 001-C,0002081001-C,W M1271TR,2081001,4202 4-1A1,0002-08-1001,0 2-08-1001,02-08-1001 -C,02081001,WM1271CT Base Product Number: 000208 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts - 1333555-0002081001 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts
1333555-0002081001
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts 1333555-0002081001
Manufacturer: Molex Win Source Part Number: 1333555-0002081001 Category: Connectors, Interconnects>Rectan gular Connectors>Rectangul ar Connector Contacts Packaging: Reel - TR Type: Power Contact Finish: Tin Contact Finish Thickness: 20.0µin (0.51µm) Wire Gauge: 14-20 AWG Contact Termination: Crimp Pin or Socket: Socket Standard Package: 4,000 ECCN: EAR99 Fake Threat In the Open Market: 74 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.90.4000 Other Part Number: 02081001-C,0002-08-1 001-C,0002081001-C,W M1271TR,2081001,4202 4-1A1,0002-08-1001,0 2-08-1001,02-08-1001 -C,02081001,WM1271CT Base Product Number: 000208 RoHS Status: ROHS3 Compliant

Manufacturer: Molex
Win Source Part Number: 1333555-0002081001
Category: Connectors, Interconnects>Rectangular Connectors>Rectangular Connector Contacts
Packaging: Reel - TR
Type: Power
Contact Finish: Tin
Contact Finish Thickness: 20.0µin (0.51µm)
Wire Gauge: 14-20 AWG
Contact Termination: Crimp
Pin or Socket: Socket
Standard Package: 4,000
ECCN: EAR99
Fake Threat In the Open Market: 74
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.90.4000
Other Part Number: 02081001-C,0002-08-1001-C,0002081001-C,WM1271TR,2081001,42024-1A1,0002-08-1001,02-08-1001,02-08-1001-C,02081001,WM1271CT
Base Product Number: 000208
RoHS Status: ROHS3 Compliant

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Number 1333555-0002081001
Product Name Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

HDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
Mounting Bulkhead
View Details
Rectangular Connector Contacts - OR1155-ND - DigiKey
Specs
Connector Type Rectangular Connectors, Heavy Duty
Contact Size (AWG) 24 AWG
View Details
2 suppliers
M39029 Connectors, Size 8 Pin 75 ohm - 190940 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Gender Male / Plug
Geometry Straight
View Details
Din Rail, Channel - 2946-2002-1861-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 400 volts
Contact Size (AWG) 12 to 18 AWG
View Details