Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
ELECTRICAL CONNECTORS
MOLEX
2080333061 -- HEADERS, MALE PINS
Molex
Headers, Male Pins
2080333061
Description
CONNTAK50 SR 06P SP V0 R/A ASM K
DigiKey
DigiKey
Done
Request a Quote
Email Supplier
Datasheet
Description
CONNTAK50 SR 06P SP V0 R/A ASM K
Request a Quote
Email Supplier
Datasheet
Suppliers
Company
Product
Description
Supplier Links
DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
900-2080333061TR-ND
Headers, Male Pins
900-2080333061TR-ND
CONNTAK50 SR 06P SP V0 R/A ASM K
CONNTAK50 SR 06P SP V0 R/A ASM K
Buy Now
Datasheet
DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
900-2080333061CT-ND
Headers, Male Pins
900-2080333061CT-ND
CONNTAK50 SR 06P SP V0 R/A ASM K
CONNTAK50 SR 06P SP V0 R/A ASM K
Buy Now
Datasheet
Technical Specifications
DigiKey
Product Category
Electrical Connectors
Product Number
900-2080333061TR-ND
Product Name
Headers, Male Pins
Unlock Full Specs
to access all available technical data
Similar Products
kTB Solutions
PCB Connectors
NCPF-MB-M38
Specs
Connector Type
Board Mount Connector
Gender
Male / Plug
View Details
Schaltbau GmbH
Eddicy HV - High power connectors for DC applications
Specs
Coupling / Adapter
Coupling / Adapter
Voltage Rating
60 to 800 volts
Current Rating
27.5 to 470.0 amps
View Details
MPF Products, INC.
Subminiature D-type Connector, 15 Pins, Air-Side, Delrin, Female Pins
A2711-3-CN
Specs
Connector Type
D-Sub Connector
Gender
Female / Jack
View Details
Anderson Power Products
Blade Type Power Connector Assemblies
1330G5
Specs
Mounting
Free Hanging (In-Line)
Contact Size (AWG)
12 to 16 AWG
View Details
3
suppliers