600-6000MHZ AUTO FLEXIBLE ANTENN
780MHz, 2.25GHz, 4.5GHz LTE Flat Patch RF Antenna 600MHz ~ 960MHz, 1.5GHz ~ 3GHz, 3GHz ~ 6GHz 2.3dBi, 4.5dBi, 4.8dBi MHF1 Adhesive
| DigiKey | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Antennas | Antennas |
| Product Number | 900-2079019250-ND | 2079019250 |
| Product Name | RF Antennas | RF Antennas |
| Applications | Cellular or PCS Terminal; Modem or Wireless Network; LTE | LTE |
| Primary Frequency Range | 780.0 to 4500.0 MHz | |
| Gain | 2.3 to 4.8 dB |
Vertical & 2 x Dual Slant ±45°