Molex RF Antennas 2079019200

Description
600-6000MHZ AUTO FLEXIBLE ANTENN
Request a Quote Datasheet
Description
600-6000MHZ AUTO FLEXIBLE ANTENN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 900-2079019200-ND - DigiKey
Thief River Falls, MN, United States
600-6000MHZ AUTO FLEXIBLE ANTENN

600-6000MHZ AUTO FLEXIBLE ANTENN

Buy Now Datasheet
RF Antennas - 2079019200 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
2079019200
RF Antennas 2079019200
780MHz, 2.25GHz, 4.5GHz LTE Flat Patch RF Antenna 600MHz ~ 960MHz, 1.5GHz ~ 3GHz, 3GHz ~ 6GHz 2.4dBi, 4.6dBi, 5dBi MHF1 Adhesive

780MHz, 2.25GHz, 4.5GHz LTE Flat Patch RF Antenna 600MHz ~ 960MHz, 1.5GHz ~ 3GHz, 3GHz ~ 6GHz 2.4dBi, 4.6dBi, 5dBi MHF1 Adhesive

Buy Now Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category Antennas Antennas
Product Number 900-2079019200-ND 2079019200
Product Name RF Antennas RF Antennas
Applications Cellular or PCS Terminal; Modem or Wireless Network; LTE LTE
Primary Frequency Range 780.0 to 4500.0 MHz
Gain 2.4 to 5 dB
Unlock Full Specs
to access all available technical data

Similar Products

Biconical Antennas - Model SAS-542 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Omni directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
RF Antennas - 758-910 - Quarktwin Technology Ltd.
Specs
Applications GSM
Technology Type Whip; Whip, Straight
View Details