Molex RF Antennas 2079019050

Description
600-6000MHZ AUTO FLEXIBLE ANTENN
Request a Quote
Description
600-6000MHZ AUTO FLEXIBLE ANTENN
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Quarktwin Technology Ltd. RF Antenna with part number 2079019050 is designed for automotive applications, operating within a frequency range of 600MHz to 6GHz. It features a monopole design and is constructed with a flexible solder mask that is black in color, with white printed text. The antenna includes a cable with a diameter of 1.13mm, also black, and is equipped with an MHF-1 plug connector (part number 20278-112R-13). The product is intended for use with a pull test that does not allow lifting in the vertical direction. The antenna is protected with a cap for connector safety. The dimensions of the antenna are specified with a cable length of 29.70mm for L1 and 50mm for L2. This product may be suitable for engineers looking for a compact and flexible RF antenna solution for various applications.

Datasheet Summary
Powered by GS/AI

The Quarktwin Technology Ltd. RF Antenna with part number 2079019050 is designed for automotive applications, operating within a frequency range of 600MHz to 6GHz. It features a monopole design and is constructed with a flexible solder mask that is black in color, with white printed text. The antenna includes a cable with a diameter of 1.13mm, also black, and is equipped with an MHF-1 plug connector (part number 20278-112R-13). The product is intended for use with a pull test that does not allow lifting in the vertical direction. The antenna is protected with a cap for connector safety. The dimensions of the antenna are specified with a cable length of 29.70mm for L1 and 50mm for L2. This product may be suitable for engineers looking for a compact and flexible RF antenna solution for various applications.

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 900-2079019050-ND - DigiKey
Thief River Falls, MN, United States
600-6000MHZ AUTO FLEXIBLE ANTENN

600-6000MHZ AUTO FLEXIBLE ANTENN

Buy Now Datasheet
RF Antennas - 2079019050 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
2079019050
RF Antennas 2079019050
780MHz, 2.25GHz, 4.5GHz LTE Flat Patch RF Antenna 600MHz ~ 960MHz, 1.5GHz ~ 3GHz, 3GHz ~ 6GHz 2.7dBi, 5dBi, 5.6dBi MHF1 Adhesive

780MHz, 2.25GHz, 4.5GHz LTE Flat Patch RF Antenna 600MHz ~ 960MHz, 1.5GHz ~ 3GHz, 3GHz ~ 6GHz 2.7dBi, 5dBi, 5.6dBi MHF1 Adhesive

Buy Now Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category Antennas Antennas
Product Number 900-2079019050-ND 2079019050
Product Name RF Antennas RF Antennas
Applications Cellular or PCS Terminal; Modem or Wireless Network; LTE LTE
Primary Frequency Range 780.0 to 4500.0 MHz
Gain 2.7 to 5.6 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Antennas - TREK-ANT-501-GWH5E - Quarktwin Technology Ltd.
Specs
Applications CDMA, GPS, GSM, HSPA, UMTS
Technology Type Dome
View Details
Shielding Effectiveness Kit - Model AK-285R - A.H. Systems Inc.
Specs
Applications Multi-band; RF Testing
Pattern Type Directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
RF Antennas - 2946-758-966-ND - DigiKey
Specs
Applications Cellular or PCS Terminal; Modem or Wireless Network; GSM, UMTS
Primary Frequency Range 850.0 to 2100.0 MHz
Technology Type Dome
View Details
2 suppliers