Molex RF Antennas 2079010100

Description
780MHz, 2.25GHz, 4.5GHz General Purpose PCB Trace RF Antenna 600MHz ~ 960MHz, 1.5GHz ~ 3GHz, 3GHz ~ 6GHz 2.6dBi, 4.9dBi, 5.4dBi U.FL (UMCC), IPEX MHF1 Adhesive
Request a Quote Datasheet
Description
780MHz, 2.25GHz, 4.5GHz General Purpose PCB Trace RF Antenna 600MHz ~ 960MHz, 1.5GHz ~ 3GHz, 3GHz ~ 6GHz 2.6dBi, 4.9dBi, 5.4dBi U.FL (UMCC), IPEX MHF1 Adhesive
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - WM25290-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
WM25290-ND
RF Antennas WM25290-ND
780MHz, 2.25GHz, 4.5GHz General Purpose PCB Trace RF Antenna 600MHz ~ 960MHz, 1.5GHz ~ 3GHz, 3GHz ~ 6GHz 2.6dBi, 4.9dBi, 5.4dBi U.FL (UMCC), IPEX MHF1 Adhesive

780MHz, 2.25GHz, 4.5GHz General Purpose PCB Trace RF Antenna 600MHz ~ 960MHz, 1.5GHz ~ 3GHz, 3GHz ~ 6GHz 2.6dBi, 4.9dBi, 5.4dBi U.FL (UMCC), IPEX MHF1 Adhesive

Buy Now Datasheet
GSM & GPRS Antennas - 2182155 - RS Components, Ltd.
Corby, Northants, United Kingdom
GSM & GPRS Antennas
2182155
GSM & GPRS Antennas 2182155
600-6000MHz flexible antenna 100mm

600-6000MHz flexible antenna 100mm

Supplier's Site
GSM & GPRS Antennas - 2182156 - RS Components, Ltd.
Corby, Northants, United Kingdom
GSM & GPRS Antennas
2182156
GSM & GPRS Antennas 2182156
600-6000MHz flexible antenna 100mm

600-6000MHz flexible antenna 100mm

Supplier's Site
RF Antennas - 2079010100 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
2079010100
RF Antennas 2079010100
780MHz, 2.25GHz, 4.5GHz General Purpose PCB Trace RF Antenna 600MHz ~ 960MHz, 1.5GHz ~ 3GHz, 3GHz ~ 6GHz 2.6dBi, 4.9dBi, 5.4dBi U.FL (UMCC), IPEX MHF1 Adhesive

780MHz, 2.25GHz, 4.5GHz General Purpose PCB Trace RF Antenna 600MHz ~ 960MHz, 1.5GHz ~ 3GHz, 3GHz ~ 6GHz 2.6dBi, 4.9dBi, 5.4dBi U.FL (UMCC), IPEX MHF1 Adhesive

Buy Now Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Quarktwin Technology Ltd.
Product Category Antennas Antennas Antennas
Product Number WM25290-ND 2182155 2079010100
Product Name RF Antennas GSM & GPRS Antennas RF Antennas
Applications General Purpose Basestation General Purpose
Primary Frequency Range 780.0 to 4500.0 MHz 600.0 to ? MHz
Gain 2.6 to 5.4 dB 5.4 dB
Technology Type PCB Trace PCB Trace
Unlock Full Specs
to access all available technical data

Similar Products

mmWave OTA Antenna Test System for Far Field up to 235cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 220000.0 MHz
Additional Features Military or Aerospace Specifications
View Details
Cellular / LTE MIMO Screw Mount Antenna - low profile -  - Advantech
Specs
Applications Basestation; Cellular or PCS Terminal
Technology Type Dipole
View Details
Antenna Kit - Model AK-18G - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
RF Antennas - 2115-FR05-S1-R-0-105TR-ND - DigiKey
Specs
Applications ISM, Zigbee™
Primary Frequency Range 868.0 to 915.0 MHz
Gain 1.7 to 2.3 dB
View Details
3 suppliers