Molex 600MHz-6Ghz FLEX ANTENN,100mm AUTOMOTIVE 207901-9100

Description
600MHz-6Ghz FLEX ANTENN,100mm AUTOMOTIVE
Request a Quote
Description
600MHz-6Ghz FLEX ANTENN,100mm AUTOMOTIVE
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
600MHz-6Ghz FLEX ANTENN,100mm AUTOMOTIVE - 207901-9100 - Heilind Electronics, Inc.
Wilmington, MA, United States
600MHz-6Ghz FLEX ANTENN,100mm AUTOMOTIVE
207901-9100
600MHz-6Ghz FLEX ANTENN,100mm AUTOMOTIVE 207901-9100
600MHz-6Ghz FLEX ANTENN,100mm AUTOMOTIVE

600MHz-6Ghz FLEX ANTENN,100mm AUTOMOTIVE

Buy Now

Technical Specifications

  Heilind Electronics, Inc.
Product Category Antennas
Product Number 207901-9100
Product Name 600MHz-6Ghz FLEX ANTENN,100mm AUTOMOTIVE
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 2108792-4 - TE Connectivity
TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
4 suppliers
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Rf Antenna - 875-FR05-S1-R-0-105 - ERSAELECTRONICS PTE. LTD.
Specs
Applications RF Testing
Primary Frequency Range 902.0 to 928.0 MHz
Technology Type Chip
View Details
3 suppliers
5G NR MIMO / 4G / 3G / 2G, WIFI 2.4/5.0/6.0 GHz ISM -  - Advantech
Specs
Applications Basestation; Cellular or PCS Terminal
Technology Type Dipole
View Details